EN
  • EN
  • DE

LTM2886HY-5I#PBF

Part No LTM2886HY-5I#PBF
Manufacturer Linear Technology
Catalog Digital Isolators
Description Digital Isolator Logic 6-CH 10MHZ Automotive 32-Pin BGA Tray / DGTL ISO 2.5KV 6CH I2C 32BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Linear Technology
Packaging Tray
Technology Capacitive Coupling
Type I²C
Isolated Power Yes
Number of Channels 6
Inputs - Side 1/Side 2 3/3
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 30kV/μs
Data Rate 400kHz
Propagation Delay tpLH / tpHL (Maximum) 250ns, 250ns
Rise / Fall Time (Typ) 250ns, 250ns (Maximum)
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 32-BBGA
Manufacturer Package 32-BGA (15x11.25)
Win Source Part Number 784543-LTM2886HY-5I#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM2886HY
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM2886HY-5I#PBF CAD Model

Description

Product Overview: LTM2886HY-5I#PBF

The LTM2886HY-5I#PBF is a robust and high-performance isolated μModule (micro-module) transceiver from Linear Technology, designed to provide a complete isolated RS485/RS422 communication interface for data transmission under harsh conditions. This component is part of the LTM2886 series, which is known for its reliable performance in industrial applications where electromagnetic interference (EMI) and ground loop issues are a concern.

Key Features

  • Isolation: The LTM2886HY-5I#PBF offers an impressive 2500VRMS of galvanic isolation between the input and output, which is achieved through an integrated transformer technology. This isolation helps to protect sensitive digital components on the logic side from high voltages and transients on the transceiver side.
  • Data Rate: It supports a data rate up to 20Mbps, making it suitable for high-speed communication protocols.
  • Integrated Power: The device includes an isolated DC/DC converter, which provides isolated power supplies for both the transceiver and the logic interface. This feature simplifies the design and reduces the need for additional components.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the LTM2886HY-5I#PBF is built to operate reliably in extreme environments.
  • Robustness: Enhanced ESD protection ensures the device’s resilience against electrostatic discharges, which is critical in industrial settings.

Applications

The LTM2886HY-5I#PBF is ideal for industrial applications where long-term reliability is paramount. It is commonly used in:

  • Industrial control and automation systems
  • Instrumentation
  • Networked devices in harsh environments
  • Ground loop elimination
  • Isolated sensor interfaces

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTM2886HY-5I#PBF meets stringent standards for performance and reliability. The device is packaged in a compact, surface-mount LGA package that is RoHS compliant, providing a space-saving solution for densely packed circuit boards.

In summary, the LTM2886HY-5I#PBF is a highly integrated, isolated RS485/RS422 transceiver module that offers reliable and high-speed data communication with the added benefit of built-in power isolation, making it a versatile choice for a wide range of industrial applications.

You May Also Be Interested in

NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess