EN
  • EN
  • DE

LTM2883CY-3I#PBF

Part No LTM2883CY-3I#PBF
Manufacturer Linear Technology
Catalog Digital Isolators
Description DGTL ISO 2.5KV 6CH I2C 32BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Linear Technology
Packaging Tray
Status Active
Technology Magnetic Coupling
Type I²C
Isolated Power Yes
Number of Channels 6
Inputs - Side 1/Side 2 3/3
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 30kV/μs
Data Rate 400kHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 32-BGA (15x11.25)
Win Source Part Number 206778-LTM2883CY-3I#PBF
Ultra Librarian 3D Model Ultra Librarian LTM2883CY-3I#PBF CAD Model

Description

The LTM2883CY-3I#PBF is a high-performance, isolated USB transceiver module from Linear Technology that provides complete galvanic isolation for USB 2.0 communication. This product ensures reliable data transfer in environments subjected to high levels of noise, ground loops, or where large common mode voltages are present.

Key Features

  • Integrated Isolation: The device incorporates both signal and power isolation, with a 2500Vrms isolation rating for 1 minute, making it suitable for safety-critical and high-voltage applications.
  • USB 2.0 Compatibility: It supports full-speed (12 Mbps) and low-speed (1.5 Mbps) operation, ensuring compatibility with a broad range of USB devices.
  • Auto-Configuration: The module includes an automatic enumeration feature, simplifying the design process by eliminating the need for manual configuration of the isolated USB interface.
  • Robust ESD Protection: Enhanced ESD protection is built-in, safeguarding the USB interface against electrostatic discharges and improving system reliability.
  • Power Supply Options: It operates from a single 3.3V supply, with an integrated, isolated DC/DC converter providing the isolated power necessary for the USB side of the interface.
  • Compact Package: The device is offered in a compact 15mm x 11.25mm surface-mount LGA package, optimizing board space and making it ideal for space-constrained applications.

Applications

The LTM2883CY-3I#PBF is designed for use in a variety of applications where isolation is crucial, such as:

  • Industrial control systems
  • Medical equipment with patient contact
  • Test and measurement devices
  • Isolated data acquisition systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTM2883CY-3I#PBF is no exception. It is designed to meet strict industry standards for performance and reliability, ensuring long-term operation even in the most demanding conditions.

You May Also Be Interested in

NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $13.9383
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.5208 $80.5208
2+ $66.0683 $132.1366
3+ $64.0043 $192.0129
4+ $61.9392 $247.7568
5+ $59.8740 $299.3700
7+ $53.6809 $375.7663
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess