EN
  • EN
  • DE

LTM2881V-5

Part No LTM2881V-5
Manufacturer Linear Technology
Catalog Digital Isolators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Digital Isolators
Manufacturer Linear Technology
Win Source Part Number 303610-LTM2881V-5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM2881V-5 CAD Model

Description

The LTM2881V-5 from Linear Technology is a high-performance isolated USB transceiver module that provides complete galvanic isolation for USB data and power lines. This innovative product is designed to increase the reliability and robustness of USB communication in harsh environments where electromagnetic interference (EMI) or ground loop issues may compromise data integrity or damage sensitive components.

Key Features

  • Integrated Isolation: The LTM2881V-5 features onboard isolation for both data lines (D+ and D-) and power, ensuring that the USB host and peripheral devices are electrically separated. This isolation can withstand up to 2500V RMS.
  • USB 2.0 Compatible: It supports USB 2.0 low speed and full speed operation, making it suitable for a wide range of USB devices.
  • Robust Power Supply: The module includes an isolated DC/DC converter that provides a regulated 5V output to the USB interface, capable of delivering up to 2.5W of output power.
  • Automatic Enumeration: The LTM2881V-5 simplifies design efforts with its automatic enumeration feature, which facilitates easy plug-and-play operation.
  • Extended Temperature Range: It operates reliably over an extended industrial temperature range from -40°C to 85°C, making it ideal for industrial applications.

Applications

The LTM2881V-5 is versatile and can be used in a variety of applications, including:

  • Industrial control and monitoring systems
  • Medical equipment requiring electrical isolation
  • Harsh environment data communication
  • Isolated USB hubs, peripherals, or host devices

Design Advantages

With its compact, surface-mount LGA package, the LTM2881V-5 is easy to integrate into existing designs, saving space and reducing the need for additional components. Its integrated approach reduces design complexity, speeds up time-to-market, and enhances reliability by minimizing the number of external components required.

The LTM2881V-5 is a testament to Linear Technology's commitment to providing advanced solutions for complex isolation challenges. By leveraging this module, designers can ensure robust communication and protect their systems against common electrical disturbances that can cause data corruption or hardware damage.

You May Also Be Interested in

NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess