EN
  • EN
  • DE

LTC7510XIUH#008A-1PBF

Part No LTC7510XIUH#008A-1PBF
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 98054-LTC7510XIUH#008A-1PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC7510XIUH#008A-1PBF CAD Model

Description

LTC7510XIUH#008A-1PBF - High-Efficiency Wireless Power Transfer IC

The LTC7510XIUH#008A-1PBF is a cutting-edge integrated circuit designed by Linear Technology, now part of Analog Devices, for applications requiring efficient wireless power transfer. This advanced product facilitates the implementation of inductive wireless charging solutions for a wide range of electronic devices, such as smartphones, tablets, medical devices, and industrial equipment.

Key Features:

  • High Efficiency: The LTC7510XIUH#008A-1PBF is optimized for high efficiency, reducing thermal stress and maximizing power transfer across the wireless interface.
  • Flexible Power Transfer: It supports a broad range of power levels, making it suitable for various devices from low-power wearables to high-power portable electronics.
  • Resonant Topology: Utilizing a resonant topology, the device enables efficient power transfer over a range of coupling conditions and distances.
  • Foreign Object Detection (FOD): The IC includes FOD capabilities to ensure safety and prevent power transfer in the presence of extraneous metal objects.
  • Advanced Communication: It incorporates communication protocols to manage and negotiate power levels between the transmitter and receiver.
  • Compact Package: The LTC7510XIUH#008A-1PBF comes in a small, low-profile package suitable for space-constrained applications.

Applications:

Designed to be versatile, the LTC7510XIUH#008A-1PBF is ideal for a variety of applications that require efficient and convenient wireless charging. It can be used in:

  • Consumer electronics like smartphones and tablets
  • Medical devices that require sterile or waterproof charging solutions
  • Industrial equipment where traditional connectors are a liability
  • Portable power tools and devices that benefit from cordless charging

Product Specifications:

The LTC7510XIUH#008A-1PBF is manufactured with Linear Technology's rigorous quality standards, ensuring reliability and performance in demanding environments. It operates over a wide temperature range and is designed to comply with international wireless power consortium standards.

For engineers and designers looking to integrate wireless power capabilities into their products, the LTC7510XIUH#008A-1PBF offers a compelling blend of efficiency, versatility, and performance.

You May Also Be Interested in

Leshan Radio
Switching diode
Lowest to $0.0092
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
ON Semiconductor
Lowest to $0.0173
ON Semiconductor
Lowest to $0.0093
Texas Instruments
Need more? Email Us
Intel
Need more? Email Us
Texas Instruments
Lowest to $3.5981

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9304 $63.4432
18+ $6.5070 $117.1260
28+ $6.3037 $176.5036
38+ $6.1004 $231.8152
49+ $5.8970 $288.9530
66+ $5.2869 $348.9354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess