EN
  • EN
  • DE

LTC7510EUH#3CYPBF

Part No LTC7510EUH#3CYPBF
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 98036-LTC7510EUH#3CYPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC7510EUH#3CYPBF CAD Model

Description

LTC7510EUH#3CYPBF - High-Efficiency Wireless Power Transfer IC

The LTC7510EUH#3CYPBF is a state-of-the-art wireless power transfer integrated circuit designed and manufactured by Linear Technology, a leader in high-performance analog integrated circuits. This innovative product is specifically engineered for wireless power transfer systems, offering high efficiency and robust operation for a wide range of applications.

At the heart of the LTC7510EUH#3CYPBF is an advanced wireless power controller that operates using resonant topology to facilitate efficient power transfer through inductive coupling. This enables the device to provide wireless power to a compatible receiver with minimal loss, making it an ideal solution for portable electronic devices, medical equipment, and industrial applications where traditional power connections are impractical or undesirable.

Key Features:

  • High Efficiency: The LTC7510EUH#3CYPBF boasts an exceptional power efficiency, reducing heat generation and ensuring optimal performance even in continuous operation.
  • Resonant Topology: Utilizing resonant inductive coupling, the device provides a reliable and consistent power transfer, which is less susceptible to positioning and alignment issues between the transmitter and receiver.
  • Flexible Power Levels: The IC supports a range of power levels, catering to various power requirements for different devices, making it a versatile choice for multiple applications.
  • Compact Design: Housed in a small package, the LTC7510EUH#3CYPBF is designed for space-constrained applications, enabling wireless power capabilities without adding significant bulk to the end product.
  • Thermal Protection: The device includes thermal protection features to prevent overheating, ensuring safe operation and longevity of the product.
  • Easy Integration: With a minimal external component count, the LTC7510EUH#3CYPBF is easy to integrate into existing designs, simplifying the development process for engineers.

The LTC7510EUH#3CYPBF is not only a testament to Linear Technology's commitment to innovation but also an enabler for the next generation of wirelessly powered devices. Whether for consumer electronics, automotive applications, or industrial systems, this IC offers a compelling solution for designers looking to incorporate wireless power functionality into their products.

With its combination of high efficiency, advanced features, and ease of use, the LTC7510EUH#3CYPBF is poised to be a key component in the future of wireless power technology.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.0349
Lite-On Inc.
Lowest to $0.1016
Intel
Need more? Email Us
STMicroelectronics
Lowest to $3.1721
Lite-On Inc.
Lowest to $6.0684
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.1617
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1150 $96.2300
3+ $39.4791 $118.4373
5+ $38.2455 $191.2275
7+ $37.0120 $259.0840
9+ $35.7784 $322.0056
11+ $32.0767 $352.8437
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess