EN
  • EN
  • DE

LTC6954IUFF-3#PBF

Part No LTC6954IUFF-3#PBF
Manufacturer Linear Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description Clock Fanout Buffer 3-OUT 1-IN 1:3 36-Pin QFN EP Tube / IC CLK BUFFER 1:3 1.4GHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Fanout Buffer (Distribution), Divider
Number of Circuits 1
Input LVCMOS, LVDS, LVPECL
Output LVCMOS, LVDS, LVPECL
Frequency - Max 1.4GHz
Operating Supply Voltage 3.15 V ~ 3.45 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 36-WFQFN Exposed Pad
Manufacturer Package 36-QFN (4x7)
Win Source Part Number 784476-LTC6954IUFF-3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6954-3
Introduction Date November 09, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6954IUFF-3#PBF CAD Model

Description

Product Overview: LTC6954IUFF-3#PBF from Linear Technology

The LTC6954IUFF-3#PBF is a high-performance, low jitter clock distribution IC designed and manufactured by Linear Technology, a leader in the field of analog integrated circuits. This device is specifically engineered to distribute a single input clock to multiple outputs with precise phase alignment and minimal additive phase noise, making it an ideal solution for complex timing requirements in high-speed digital signal processing, data acquisition, and communication systems.

Key Features

  • Low Additive Phase Noise: Ensures clean clock signals, which is critical for maintaining signal integrity in high-speed applications.
  • Multiple Outputs: Offers four (or more) low skew outputs that can be configured to provide different phases of the input clock, enabling flexibility in timing design.
  • Wide Frequency Range: Supports a broad range of input frequencies, accommodating various system requirements.
  • Programmable Phase Adjust: Each output includes fine-grain programmable phase adjustment to achieve precise signal timing alignment.
  • High Temperature Operation: With an industrial temperature range, the LTC6954IUFF-3#PBF is suitable for use in harsh environments.
  • Robust Packaging: Comes in a compact QFN package that is both space-saving and reliable for complex circuit designs.

Applications

The LTC6954IUFF-3#PBF is versatile and can be employed in a variety of applications where precise clock distribution is crucial. It is particularly useful in:

  • Data converters (ADCs/DACs)
  • Wireless infrastructure
  • Test and measurement equipment
  • Military and aerospace electronics
  • Networking and telecommunications

Reliability and Quality

Linear Technology is known for its commitment to quality and reliability, and the LTC6954IUFF-3#PBF is no exception. It is built to meet stringent specifications and has undergone rigorous testing to ensure performance under extreme conditions.

Integrating the LTC6954IUFF-3#PBF into your design will ensure a stable and reliable clock distribution network that is critical for the synchronization of high-speed digital systems. Its advanced features and robust design make it an essential component for any application requiring precise clock management.

You May Also Be Interested in

Renesas Electronics America
IC CLK MULTPX 8:1 16TSSOP / Clock Multiplexer IC 8:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $18.7830
Renesas Electronics America
Fanout Driver 18-CH Non-Inverting 3-ST CMOS 80-Pin TVSOP T/R
Lowest to $1.4692
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $32.0358
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $0.9755
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.8755
Renesas Electronics America
IC CLK BUFFER 2:4 650MHZ 20TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 650 MHz 20-TSSOP (0.173", 4.40mm Width)
Lowest to $15.0825
Renesas Electronics America
IC CLK BUFFER 1:2 2.5GHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 2.5 GHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.2229

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess