EN
  • EN
  • DE

LTC694CN8-3.3

Part No LTC694CN8-3.3
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description 3.3V Microprocessor Supervisory Circuits | IC MPU SUPRVISRY CIRC 3.3V 8-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 2.9V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LTC694C
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1209315-LTC694CN8-3.3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC694CN8-3.3 CAD Model

Description

The LTC694CN8-3.3 is a robust voltage supervisor integrated circuit (IC) designed and manufactured by Linear Technology. This precision voltage monitoring device is engineered to maintain system integrity by monitoring the power supply voltage in digital systems and providing a reset signal to the host processor when necessary.

Key Features

  • Voltage Threshold: Precisely set for 3.3V systems, ensuring compatibility with a wide range of low-voltage digital applications.
  • Reset Timeout: Features a built-in delay to provide a stable reset signal, allowing the power supply and processor to stabilize before system startup.
  • Low Power Consumption: Designed for energy-efficient operation, which is critical for battery-powered and energy-sensitive applications.
  • Supply Voltage Range: Can operate over a broad supply voltage range, accommodating various system requirements.
  • Output Driver: The open-drain reset output can sink currents, enabling it to interface directly with microcontrollers or other logic devices.
  • Temperature Range: Operates across a wide temperature range, suitable for industrial and commercial environments.
  • Package: Housed in an 8-pin DIP (Dual In-line Package), making it easy to integrate into through-hole PCB designs.

Applications

The LTC694CN8-3.3 is ideal for a variety of applications where voltage monitoring is critical to system reliability. These applications include:

  • Microprocessor systems
  • Portable and battery-powered equipment
  • Industrial controls
  • Embedded systems
  • Automotive systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC694CN8-3.3 is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability across a range of demanding conditions. With its precision monitoring and low power consumption, the LTC694CN8-3.3 is a trusted solution for safeguarding electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess