EN
  • EN
  • DE

LTC6930CMS8-8.19#PBF

Part No LTC6930CMS8-8.19#PBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON 8.192MHZ 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Oscillator, Silicon
Frequency 8.192MHz
Supply Voltage - Operating 1.7 V to 5.5 V
Operating Supply Current 880μA
Temperature Range - Operating 0°C to 70°C
Case / Package 8-MSOP
Mounting Surface Mount
Win Source Part Number 072650-LTC6930CMS8-8.19#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6930CMS8-8.19#PBF CAD Model

Description

The LTC6930 series from Linear Technology presents a family of precision silicon oscillators designed to offer a fixed-frequency clock signal with high accuracy and low power consumption. The LTC6930CMS8-8.19#PBF is a specific variant within this series that provides a stable frequency of 8.19MHz, suitable for a wide range of timing-critical applications in modern electronics.

Key Features

  • Frequency: Precisely calibrated to 8.19MHz with a high frequency accuracy.
  • Supply Voltage Range: Operates from a supply voltage range of 2.25V to 5.5V, making it versatile for various applications.
  • Low Power Consumption: Designed for power-sensitive applications, it consumes minimal power, typically 105μA at 3.3V.
  • Temperature Stability: Offers excellent temperature stability over the industrial temperature range (-40°C to 85°C).
  • Package: Available in a compact MSOP-8 package, ideal for space-constrained applications.
  • Output Logic: CMOS output logic levels with rail-to-rail swing ensure compatibility with most digital interfaces.
  • Startup Time: Fast start-up time, typically 100μs, allows for quick wake-up in intermittent operation.
  • Frequency Tolerance: Tight frequency tolerance ensures reliable clocking for precision-dependent systems.

Applications

The LTC6930CMS8-8.19#PBF is an ideal solution for replacing crystal oscillators in microcontroller-based systems, providing a stable clock source without the need for external tuning components. Its applications span across various industries and include:

  • Portable and battery-powered electronics
  • Wireless communication systems
  • Industrial controls and automation
  • Medical devices
  • Automotive electronics

Quality and Reliability

Linear Technology ensures that the LTC6930CMS8-8.19#PBF meets stringent quality and reliability standards, providing a robust timing solution for critical applications where precision and dependability are paramount.

You May Also Be Interested in

SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.3306
Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.6281
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Microchip Technology
MEMS OSC XO 33.3300MHZ CMOS SMD / 33.33 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1116 $59.1204
46+ $2.5526 $117.4196
71+ $2.4729 $175.5759
97+ $2.3932 $232.1404
125+ $2.3135 $289.1875
168+ $2.0744 $348.4992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess