Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 35 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 107066-LTC691CSW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC691CSW#PBF CAD Model

Description

Linear Technology LTC691CSW#PBF - Microprocessor Supervisory Circuit

The LTC691CSW#PBF is a state-of-the-art microprocessor supervisory circuit designed by Linear Technology to ensure the reliable operation of microprocessor systems. This device monitors the power supply voltage of a microprocessor (μP) system, providing a reset signal to the processor upon detection of power failures. This feature ensures that the μP and its associated circuitry reset to a known state during power-up, power-down, or brownout conditions.

The LTC691CSW#PBF comes in a 16-pin surface-mount package, suitable for space-constrained applications. It offers a precise voltage monitor with a 4.65V threshold, ensuring accurate detection of under-voltage conditions. When the supply voltage falls below this threshold, the reset output is asserted, holding the microprocessor in a reset state for a minimum of 200ms after the supply voltage exceeds the reset threshold. This delay provides the power supply with sufficient time to stabilize before the processor starts operation.

Additionally, this supervisory circuit features a watchdog timer that can be set by an external capacitor. This timer periodically checks if the μP is operating correctly. If the μP fails to provide a periodic reset pulse to the LTC691CSW#PBF, it assumes that the μP is not functioning correctly and generates a system reset. This watchdog feature enhances the reliability of the system by ensuring that the μP does not hang in an indeterminate state.

The LTC691CSW#PBF also includes a manual reset input that allows for an external pushbutton or logic signal to initiate a system reset. This manual reset is debounced by the LTC691, providing clean reset signaling to the system.

With its wide operating temperature range and low supply current requirements, the LTC691CSW#PBF is an ideal choice for battery-operated and portable systems, as well as for more traditional μP-based applications in networking, telecommunications, and industrial control systems. Its robust feature set ensures that critical systems maintain operation integrity through various power supply conditions.

Linear Technology's commitment to high-quality and reliable circuit solutions is evident in the LTC691CSW#PBF, making it an essential component for designers looking to enhance the operational stability of their microprocessor systems.

You May Also Be Interested in

Maxim Integrated
Processor Supervisor Adj 1 Active High/Active Low/Open Drain 16-Pin SOIC N T/R / IC SUPERVISOR MPU 16-SOIC
Lowest to $44.0060
ECAD model for MAX793SESE+T
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 4 Channel SOT-23-6
Need more? Email Us
ECAD model for ADM6339LARJZ-RL7
Linear Technology
IC MON DUAL SUPPLY PREC TSOT23-8
Lowest to $5.8423
ECAD model for LTC2905ITS8#TRMPBF
Maxim Integrated
IC MPU/RESET CIRC 4.63V SC70-4
Need more? Email Us
ECAD model for MAX6388XS46D3-T
Linear Technology
IC MPU SUPERVISORY CIRCUIT 8SOIC
Lowest to $24.4363
ECAD model for LTC694CS8#TRPBF
Linear Technology
IC VOLT SUPERVISOR 10-MSOP
Need more? Email Us
ECAD model for LTC2918CMS-A1#TRPBF
SII Semiconductor Corporation
IC VOLT DETECTOR 3.1V SOT23-5
Need more? Email Us
ECAD model for S-80131CNMC-JKQT2U
Intersil
IC SUPERVISOR CPU 4K EE 8-DIP
Lowest to $2.0711
ECAD model for X5043PI-4.5A
Linear Technology
IC PREC TRPL SUPPLY MONITR 8MSOP
Need more? Email Us
ECAD model for LTC1326CMS8-2.5#TRPBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $12.3409 $74.0454
13+ $10.1263 $131.6419
20+ $9.8094 $196.1880
28+ $9.4924 $265.7872
36+ $9.1768 $330.3648
48+ $8.2273 $394.9104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,180 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention