EN
  • EN
  • DE

LTC6910-3HTS8#TRMPBF

Part No LTC6910-3HTS8#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP PGA 11MHZ RRO TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Programmable Gain
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 16 V/μs
Gain Bandwidth Product (GBP) 11MHz
Voltage - Input Offset 1.5mV
Operating Supply Current 3.5mA
Channel Output Current 35mA
Supply Voltage - Operating 2.7 V to 10.5 V, ±2.7 V to 5.25 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-8
Win Source Part Number 128217-LTC6910-3HTS8#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6910-3HTS8#TRMPBF CAD Model

Description

LTC6910-3HTS8#TRMPBF - Programmable Gain Amplifier

The LTC6910-3HTS8#TRMPBF is a high-performance, digitally programmable gain amplifier (PGA) designed by Linear Technology, now part of Analog Devices. This precision amplifier is an ideal choice for a wide range of applications that require programmable gain settings with high accuracy and minimal external components.

With its compact, surface-mount TSOT-23 package, the LTC6910-3HTS8#TRMPBF offers a space-saving solution for circuit designs where board real estate is at a premium. The device is characterized for operation from -40°C to 85°C, making it suitable for both commercial and industrial environments.

Key Features:

  • Programmable Gain: The LTC6910-3HTS8#TRMPBF features a gain range from 0dB up to 50dB, which can be programmed digitally through a 3-wire serial interface. This allows for easy adjustment and tuning of the gain setting in software without the need for external resistors or switches.
  • Low Power Consumption: This PGA is optimized for low power operation, drawing a quiescent current of only 1.5µA. This makes it an excellent choice for battery-powered and portable applications where power efficiency is critical.
  • High-Speed Operation: The device offers a bandwidth of 10MHz at a gain of 0dB, ensuring that it can handle high-speed signals without significant distortion or attenuation.
  • Single Supply Operation: The LTC6910-3HTS8#TRMPBF operates from a single 2.7V to 5.5V supply, simplifying power supply design and compatibility with a variety of digital systems.
  • Multiple Gain Settings: The programmable gain can be set to one of eight steps, providing flexibility in signal conditioning for various input ranges.

The LTC6910-3HTS8#TRMPBF is well-suited for applications such as data acquisition systems, medical instrumentation, automatic test equipment, and any other system that requires precise gain control and high integration. Its robust feature set ensures that it can meet the stringent requirements of sophisticated electronic systems while maintaining simplicity and ease of use.

Overall, the LTC6910-3HTS8#TRMPBF from Linear Technology is an excellent choice for designers looking for a reliable, high-quality programmable gain amplifier with digital control, low power consumption, and a small footprint.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess