Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Oscillator, Silicon
Frequency 10kHz to 1MHz
Supply Voltage - Operating 2.25 V to 3.6 V
Operating Supply Current 78μA
Temperature Range - Operating -40°C to 125°C
Case / Package TSOT-23-6
Mounting Surface Mount
Win Source Part Number 126129-LTC6906HS6#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6906HS6#TRPBF CAD Model

Description

LTC6906HS6#TRPBF - High Frequency Silicon Oscillator

The LTC6906HS6#TRPBF is a precision silicon oscillator from Linear Technology that generates a programmable frequency range from 1kHz to 100MHz without any external components. Its compact and robust design makes it an ideal solution for space-constrained applications requiring a stable and reliable clock source.

Key Features:

  • Programmable Frequency Range: This device offers a wide frequency range that can be programmed via a single resistor, enabling designers to tailor the oscillator to their specific requirements.
  • High Frequency Operation: With the ability to operate up to 100MHz, the LTC6906HS6#TRPBF is suitable for high-speed digital signal processing, data communication, and other demanding applications.
  • Low Power Consumption: The oscillator is designed for low power operation, making it an excellent choice for battery-powered and portable devices.
  • Accuracy and Stability: The device provides accurate and stable frequency output that is resilient to temperature and supply voltage variations.
  • Compact SOT-23 Package: Housed in a tiny SOT-23 package, it requires minimal board space, which is essential for modern, compact electronic assemblies.
  • Simple to Use: With no need for an external crystal, tuning fork, or LC components, the LTC6906HS6#TRPBF simplifies design and reduces the overall bill of materials.

Applications:

The LTC6906HS6#TRPBF is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and wearable technology
  • Wireless communication systems
  • Networking equipment
  • Medical devices
  • Industrial controls
  • Consumer electronics

Conclusion:

Overall, the LTC6906HS6#TRPBF from Linear Technology is a high-performance, easy-to-use oscillator that offers designers a compact, reliable, and precise frequency source for a multitude of electronic applications. Its programmability, coupled with its high frequency capability and low power consumption, makes it an excellent choice for a wide range of modern electronic devices.

You May Also Be Interested in

Microchip Technology
IC OSC SINGLE TIMER 5MHZ
Need more? Email Us
ECAD model for MIC1557YD5-TR
Analog Devices Inc.
IC OSC SILICON 8.192MHZ 8-DFN
Need more? Email Us
ECAD model for LTC6930CDCB-8.19#TRMPBF
Texas Instruments
IC OSC TIMER DUAL 14-SOIC
Lowest to $0.5342
ECAD model for NA556D
Maxim Integrated
PULSE WIDTH MODULATOR
Need more? Email Us
ECAD model for DS1050Z-005
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Lowest to $19.5582
ECAD model for NBXDPA017LNHTAG
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8SOIC
Need more? Email Us
ECAD model for DS1077Z-125+
Maxim Integrated
IC OSC BINARY CTC 15MHZ 16-SOIC
Need more? Email Us
ECAD model for ICM7240IWE+
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8-DFN
Need more? Email Us
ECAD model for LTC6930IDCB-4.19#TRMPBF
Analog Devices Inc.
IC OSC SILICON 7.3728MHZ 8-DFN
Need more? Email Us
ECAD model for LTC6930IDCB-7.37#TRMPBF

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6364 $61.0912
18+ $6.2657 $112.7826
28+ $6.0700 $169.9600
39+ $5.8741 $229.0899
50+ $5.6783 $283.9150
67+ $5.0908 $341.0836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,270 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention