EN
  • EN
  • DE

LTC6905HS5-80#TRMPBF

Part No LTC6905HS5-80#TRMPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description Silicon Oscillator 80MHz/ 40MHz/ 20MHz- CMOS Automotive 5-Pin TSOT-23 T/R / IC OSC SILICON 80MHZ TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Oscillator, Silicon
Frequency 80MHz
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 7mA
Operating Temperature Range -40°C ~ 125°C
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Mounting SMD
Win Source Part Number 784403-LTC6905HS5-80#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC6905
Introduction Date February 14, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6905HS5-80#TRMPBF CAD Model

Description

Overview of LTC6905HS5-80#TRMPBF

The LTC6905HS5-80#TRMPBF is a precision silicon oscillator from Linear Technology, known for its high performance and ease of use in a variety of electronic applications. This product offers a fixed frequency range of 80MHz, making it an ideal choice for timing solutions where a stable and accurate clock signal is imperative.

Key Features

  • Frequency Range: The LTC6905HS5-80#TRMPBF operates at a fixed frequency of 80MHz, providing a stable clock source for high-speed digital circuits.
  • High Accuracy: With its precision design, the oscillator maintains a low frequency error, ensuring reliable operation for critical applications.
  • Low Power Consumption: Designed for efficient operation, this oscillator minimizes power consumption, making it suitable for battery-powered devices.
  • Compact Package: The device comes in a small SOT-23 package, which is ideal for space-constrained applications.
  • No External Components Required: Unlike traditional oscillators, the LTC6905HS5-80#TRMPBF does not require external resistors or capacitors to set the frequency, simplifying the design and reducing the overall bill of materials.
  • Temperature Stability: The oscillator is designed to maintain its performance over a wide temperature range, ensuring consistent operation under varying environmental conditions.

Applications

The LTC6905HS5-80#TRMPBF is versatile and can be used in multiple applications including:

  • Portable and wireless devices where power efficiency is crucial.
  • Networking equipment such as routers and switches that require precise timing.
  • Consumer electronics where space is at a premium and a compact, reliable clock source is needed.
  • Industrial systems that demand a stable and accurate clock signal under varying temperatures.

Conclusion

The LTC6905HS5-80#TRMPBF from Linear Technology stands out as a high-frequency, precision oscillator that combines ease of use with high performance. Its fixed 80MHz frequency, low power consumption, and small footprint make it an excellent choice for designers looking to streamline their designs while maintaining accuracy and reliability. Whether it's for portable devices, networking hardware, or industrial systems, this oscillator is engineered to meet the stringent demands of today's electronic applications.

You May Also Be Interested in

NXP / Nexperia
General purpose CMOS timer
Lowest to $1.8769
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8USOP
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035
Advanced Linear Devices Inc.
112dB 192kHz 24-BIT SCH DAC
Need more? Email Us
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3442
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.4054
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1493

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8819 $61.9371
21+ $5.6467 $118.5807
32+ $5.4702 $175.0464
44+ $5.2938 $232.9272
57+ $5.1173 $291.6861
76+ $4.5879 $348.6804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess