Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Oscillator, Silicon
Frequency 1kHz to 68MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 7mA
Temperature Range - Operating 0°C to 70°C
Case / Package 8-MSOP
Mounting Surface Mount
Win Source Part Number 088087-LTC6903CMS8
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6903CMS8 CAD Model

Description

LTC6903CMS8: High Frequency, Programmable Clock Generator

The LTC6903CMS8 is a precision silicon oscillator from Linear Technology, designed to offer a versatile and programmable clock generation solution for a wide range of electronic applications. This compact, high-performance device is capable of generating frequencies from 1kHz to 68MHz, set by a user-programmable 16-bit value, making it an ideal choice for microprocessors, DSPs, FPGAs, and communication systems where a stable and accurate clock source is critical.

Key Features

  • Wide Frequency Range: The LTC6903CMS8 can produce frequencies from 1kHz to 68MHz, which can be adjusted using an external resistor or through a serial interface.
  • High Resolution: A 16-bit resolution allows for fine frequency selection, ensuring precise control over the output.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the device operates with a low supply current, making it suitable for battery-operated devices.
  • Serial Interface: The onboard serial interface supports easy programming of the frequency, enabling dynamic frequency adjustment without the need for external components.
  • Compact Size: Housed in an MSOP-8 package, the LTC6903CMS8 saves valuable board space, which is essential for modern, compact electronics.
  • Stability: The oscillator provides excellent temperature stability and low output jitter, ensuring reliable operation across its full temperature range.

Applications

The LTC6903CMS8's versatility makes it suitable for a variety of applications, including:

  • Wireless communication systems
  • Portable instrumentation
  • Networking equipment
  • Medical devices
  • Clock distribution circuits
  • Consumer electronics

With its high frequency range, programmability, and compact footprint, the LTC6903CMS8 from Linear Technology stands out as a robust solution for designers looking to integrate a reliable clock source into their systems without compromising on performance or space. Whether your project involves sophisticated communication infrastructure or a simple microcontroller-based gadget, this oscillator can provide the clocking precision you need with minimal design complexity.

You May Also Be Interested in

Texas Instruments
LinCMOSE TIMERS | IC OSC SGL TIMER 2.1MHZ 8-SOIC
Lowest to $0.2061
ECAD model for TLC555ID
Texas Instruments
LinCMOSE TIMERS
Need more? Email Us
ECAD model for TLC555CPWRG4
Analog Devices Inc.
Oscillator, Silicon IC 50kHz ~ 10MHz TSOT-23-6
Lowest to $14.6215
ECAD model for LTC6908HS6-1#WTRPBF
Maxim Integrated
IC
Need more? Email Us
ECAD model for ICM7555C/W
Renesas Electronics America
CMOS Programmable Interval Timer | IC OSC PROG TIMER 10MHZ 28PLCC
Need more? Email Us
ECAD model for IS82C54-10
Texas Instruments
54LS628 VOLTAGE-CONTROLLED OSCIL / IC
Lowest to $66.4406
ECAD model for SNJ54LS628J
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Need more? Email Us
ECAD model for NBXDBA014LN1TAG
Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Need more? Email Us
ECAD model for UPC617C-A
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Lowest to $0.1928
ECAD model for NJM555M-TE1

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention