EN
  • EN
  • DE

LTC6804IG-1#PBF

Part No LTC6804IG-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description Battery Stack Monitor Li-Ion 5.6V Automotive 48-Pin SSOP Tube / IC MONITOR BATT STACK 48SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 12
Fault Protection Over/Under Voltage
Interface I2C, SPI
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-FSOP (0.209", 5.30mm Width)
Manufacturer Package 48-SSOP
Win Source Part Number 784393-LTC6804IG-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6804-1
Introduction Date April 24, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6804IG-1#PBF CAD Model

Description

Product Overview: LTC6804IG-1#PBF

The LTC6804IG-1#PBF is a high-performance, multicell battery stack monitor that plays a critical role in complex energy systems. Manufactured by Linear Technology, this advanced integrated circuit is specifically designed to monitor up to 12 series-connected battery cells for voltage and temperature. It is an essential component for ensuring the safety, efficiency, and longevity of battery systems in electric vehicles, energy storage solutions, and backup power systems.

Key Features

  • Precision Monitoring: The LTC6804IG-1#PBF can measure cell voltages with an impressive accuracy of 1.2mV, which is crucial for balanced charging and discharging, thereby extending battery life.
  • Multiple Cell Support: It supports up to 12 series-connected cells, with each cell being monitored independently for reliable performance.
  • Robust Communication: Includes a reliable 1Mbps isolated SPI interface that ensures secure and fast data transmission even in noisy environments.
  • Temperature Monitoring: In addition to voltage monitoring, the device can also measure temperature to protect the cells from overheating.
  • Daisy Chain Capability: Multiple LTC6804IG-1#PBF units can be connected in a daisy-chain configuration for systems with more than 12 cells, making it scalable for larger battery stacks.
  • Low Power Consumption: It features a sleep mode to reduce power consumption when the battery stack is not actively being monitored.
  • High Voltage Tolerance: The device is designed to tolerate high voltages, making it suitable for high voltage battery systems.

Applications

  • Electric and Hybrid Electric Vehicles (EV/HEV)
  • Energy Storage Systems
  • Backup Power Systems
  • Uninterruptible Power Supplies (UPS)

With its robust design and advanced features, the LTC6804IG-1#PBF from Linear Technology is an indispensable tool for managing multicell battery configurations. Its precision and reliability ensure that battery systems operate safely and efficiently, contributing to the overall performance and durability of the application it serves.

You May Also Be Interested in

Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.2795 $74.5590
4+ $30.5883 $122.3532
6+ $29.6324 $177.7944
7+ $28.6765 $200.7355
10+ $27.7206 $277.2060
13+ $24.8530 $323.0890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess