EN
  • EN
  • DE

LTC6804HG-1#3ZZTRPBF

Part No LTC6804HG-1#3ZZTRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description MULTICELL BAT MON S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tape and Reel
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 12
Fault Protection Over/Under Voltage
Interface I2C, SPI
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 48-FSOP
Supplier Device Package 48-SSOP
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 739568-LTC6804HG-1#3ZZTRPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6804HG-1#3ZZTRPBF CAD Model

Description

Overview of LTC6804HG-1#3ZZTRPBF

The LTC6804HG-1#3ZZTRPBF is a high-performance, multicell battery stack monitor designed by Linear Technology, now part of Analog Devices. It plays a crucial role in managing and monitoring battery systems, particularly in electric vehicles (EVs), hybrid electric vehicles (HEVs), and other applications requiring precise battery monitoring, such as energy storage systems and uninterruptible power supplies (UPS).

Key Features

  • Cell Monitoring: Capable of monitoring up to 12 series-connected battery cells with a measurement accuracy of 0.04%. It can measure cell voltages from 0V to 5V, making it versatile for various battery chemistries.
  • Temperature Monitoring: Integrated temperature sensing ensures safe operation by monitoring the temperature of the cells, which is critical for preventing overheating and ensuring longevity.
  • Daisy Chain Capability: Multiple LTC6804HG-1#3ZZTRPBF devices can be connected in a daisy-chain configuration, allowing for the monitoring of long strings of series-connected batteries.
  • Robust Communication: Features an isoSPI interface for high-speed, RF-immune, long-distance communications, which is particularly useful in noisy environments.
  • High Voltage Tolerance: Designed to withstand high voltage transients, providing reliable performance in systems with high voltage requirements.

Applications

The LTC6804HG-1#3ZZTRPBF is ideal for a wide range of applications that require reliable and accurate battery monitoring. This includes:

  • Electric and Hybrid Electric Vehicles (EV/HEV)
  • Energy Storage Systems
  • Backup Power Systems (UPS)
  • Grid Storage

Reliability and Safety

With its robust design, the LTC6804HG-1#3ZZTRPBF ensures safety and reliability in critical applications. The device includes features such as redundant voltage measurement and a self-test capability, enhancing the safety of the battery management system. It is designed to meet the stringent requirements of automotive and industrial standards, ensuring long-term reliability even in harsh environments.

Conclusion

The LTC6804HG-1#3ZZTRPBF from Linear Technology is a sophisticated solution for advanced battery management systems, providing high accuracy, robust communication, and the ability to handle high voltage applications. Its comprehensive feature set makes it an indispensable component for designers looking to enhance the safety, efficiency, and reliability of their battery-powered systems.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5020
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8057
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2406
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9218 $93.8436
4+ $38.5000 $154.0000
5+ $37.2968 $186.4840
7+ $36.0938 $252.6566
9+ $34.8906 $314.0154
12+ $31.2813 $375.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,333 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess