EN
  • EN
  • DE

LP8556SQE-E00/NOPB

Part No LP8556SQE-E00/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description High-Efficiency LED Backlight Driver for Tablets | IC LED BACKLIGHT DVR 24WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 5
Voltage - Supply (Minimum) 2.7V
Voltage - Supply (Maximum) 20V
Voltage - Output 16V ~ 34.5V
Current - Output / Channel 25mA
Frequency 312kHz, 625kHz, 1250kHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -30°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1204061-LP8556SQE-E00/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP8556SQE-E00/NOPB CAD Model

Description

The LP8556SQE-E00/NOPB is a highly efficient, precision-engineered LED driver designed by Texas Instruments. It is tailored for driving LEDs in a variety of lighting applications, especially where power efficiency and compact form factors are critical. This device is particularly suitable for notebook backlights, tablet screens, and other portable display backlighting systems.

Key Features

  • High-Efficiency Power Conversion: The LP8556SQE-E00/NOPB boasts a high power-conversion efficiency, which not only conserves energy but also minimizes heat generation, thereby extending the life of the product.
  • Adaptive Backlight Management: This LED driver includes an adaptive backlight management feature that adjusts the brightness of the LEDs based on the content displayed, ensuring optimal visibility and power savings.
  • Programmable LED Current: Users can program the LED current to meet specific requirements, providing flexibility across different applications and ensuring consistent lighting performance.
  • Integrated Protection Features: The device comes with built-in protection features such as over-voltage, over-temperature, and LED open-circuit protection, enhancing the reliability and safety of the end product.
  • Easy-to-Use Interface: The LP8556SQE-E00/NOPB is equipped with an I2C-compatible interface, which simplifies the process of programming and controlling the LED driver through a microcontroller or processor.

Product Specifications

  • Input Voltage Range: The device operates over a wide input voltage range, accommodating various power supply conditions.
  • Output Current: It provides a stable and adjustable output current for driving LEDs efficiently.
  • Package: The LP8556SQE-E00/NOPB comes in a compact QFN package, making it ideal for space-constrained applications.
  • Operating Temperature: It is designed to operate within a specified temperature range, ensuring performance under varying environmental conditions.

In summary, the LP8556SQE-E00/NOPB from Texas Instruments is a versatile and robust LED driver that delivers high efficiency and precision control for advanced lighting solutions. Its comprehensive feature set and protection mechanisms make it a reliable choice for designers looking to enhance the performance and longevity of their LED backlighting systems.

You May Also Be Interested in

Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4352 $54.3520
23+ $4.4597 $102.5731
35+ $4.3203 $151.2105
48+ $4.1810 $200.6880
62+ $4.0416 $250.5792
83+ $3.6235 $300.7505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess