EN
  • EN
  • DE

LTC6802IG-2#PBF

Part No LTC6802IG-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC MONITOR BATT STACK 44-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1 to 12
Fault Protection Over/Under Voltage
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-SSOP
Win Source Part Number 1064052-LTC6802IG-2#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6802IG-2#PBF CAD Model

Description

The LTC6802IG-2#PBF is a high-performance, multicell battery monitoring integrated circuit designed by Linear Technology (now part of Analog Devices) to address the needs of complex battery management systems. This robust and reliable IC is specifically engineered to monitor up to 12 series-connected battery cells for voltage and temperature, making it an ideal solution for electric vehicles, energy storage systems, and other applications requiring precise battery management.

With an operating voltage range of 4.5V to 60V, the LTC6802IG-2#PBF can accommodate a wide variety of battery chemistries and configurations. Its precision voltage measurement capability ensures that all cell voltages can be monitored with high accuracy, which is crucial for maintaining the health and safety of the battery pack. The device can measure cell voltages as low as 0V and as high as 5V with an impressive measurement accuracy of ±0.25%.

The LTC6802IG-2#PBF offers a robust communication interface through a 1Mbps serial peripheral interface (SPI), allowing multiple devices to be daisy-chained without the need for opto-couplers or isolators. This feature simplifies the design and reduces the cost of the battery monitoring system. The device also includes passive cell balancing transistors to help equalize cell charge levels, further enhancing battery performance and longevity.

Designed for harsh environments, the LTC6802IG-2#PBF operates over an industrial temperature range of -40°C to 85°C. It is housed in a compact 44-lead SSOP package, which is both space-efficient and offers a high level of integration to minimize the footprint on the PCB.

In summary, the LTC6802IG-2#PBF from Linear Technology is a sophisticated and highly integrated solution for multicell battery monitoring. Its accuracy, reliability, and ease of use make it a top choice for engineers and designers looking to implement advanced battery management systems in their applications.

You May Also Be Interested in

Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.2025
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5020
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3638

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,942 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess