EN
  • EN
  • DE

LTC6655BHMS8-4.096#TRPBF

Part No LTC6655BHMS8-4.096#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description V-Ref Precision 4.096V 5mA Automotive 8-Pin MSOP T/R / IC VREF SERIES 4.096V 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 4.096V
Output Current 5mA
Tolerance ±0.025%
Temperature Coefficient 2ppm/°C
Noise - 0.1Hz to 10Hz 0.25ppmp-p
Voltage - Input 4.596 V ~ 13.2 V
Operating Supply Current 7.5mA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 784378-LTC6655BHMS8-4.096#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6655
Introduction Date August 31, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6655BHMS8-4.096#TRPBF CAD Model

Description

Linear Technology's LTC6655BHMS8-4.096#TRPBF Precision Voltage Reference

The LTC6655BHMS8-4.096#TRPBF is a high-precision, low-noise, low-drift voltage reference from Linear Technology, designed to ensure stability and accuracy in a wide range of applications. This voltage reference is part of the LTC6655 series, which is known for its excellent temperature stability and low noise performance, making it an ideal choice for high-end instrumentation, A/D and D/A converters, and precision regulators.

Key Features

  • Output Voltage: Precisely trimmed to 4.096 volts, this reference voltage is commonly used in 12-bit, 14-bit, and 16-bit converters, providing an optimal reference for systems requiring a power-of-two reference voltage.
  • High Accuracy: With an initial accuracy of ±0.025%, the LTC6655BHMS8-4.096#TRPBF ensures precise voltage regulation for sensitive electronic components.
  • Low Temperature Drift: Exhibiting a temperature drift of just 2ppm/°C, this device maintains its accuracy across a wide temperature range, making it suitable for both industrial and commercial environments.
  • Low Noise: A low output noise of only 125nV/√Hz at 0.1Hz to 10Hz minimizes interference in precision circuits, ensuring signal integrity and system performance.
  • Long-Term Stability: Demonstrating excellent long-term stability, this voltage reference can be relied upon for consistent performance over the lifespan of your application.
  • Supply Range: The LTC6655BHMS8-4.096#TRPBF operates with a supply range from 4.25V to 18V, providing flexibility in various power supply configurations.
  • Package: Housed in an MSOP-8 package, this component is compact and suitable for space-constrained applications.

Applications

This voltage reference is versatile and can be used in a multitude of applications, including:

  • Precision Data Converters
  • High-resolution Analog-to-Digital and Digital-to-Analog Converters
  • Industrial Instrumentation
  • Medical Devices
  • Automotive Electronics
  • Portable Test Equipment

The LTC6655BHMS8-4.096#TRPBF is a testament to Linear Technology's commitment to providing high-performance, reliable components for precision electronics. Its robust design and consistent performance make it a go-to choice for engineers and designers seeking a dependable voltage reference solution.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7448 $50.2344
8+ $13.7393 $109.9144
12+ $13.3100 $159.7200
16+ $12.8806 $206.0896
21+ $12.4513 $261.4773
27+ $11.1632 $301.4064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,670 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess