EN
  • EN
  • DE

LTC6652AHMS8-2.5#TRPBF

Part No LTC6652AHMS8-2.5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description V-Ref Precision 2.5V 5mA Automotive 8-Pin MSOP T/R / IC VREF SERIES 2.5V 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 5mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 2.1ppmp-p
Voltage - Input 2.8 V ~ 13.2 V
Operating Supply Current 560μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 784366-LTC6652AHMS8-2.5#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6652
Introduction Date October 26, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6652AHMS8-2.5#TRPBF CAD Model

Description

LTC6652AHMS8-2.5#TRPBF - Voltage Reference from Linear Technology

The LTC6652AHMS8-2.5#TRPBF is a high-precision, low-drift, and low-noise voltage reference from Linear Technology. It is designed to provide a stable and accurate reference voltage for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuit applications. This component is ideal for demanding applications that require a stable voltage reference over a wide temperature range and varying supply voltages.

Key Features:

  • Output Voltage: This device provides a fixed output voltage of 2.5V, which is suitable for many precision circuits.
  • High Accuracy: The LTC6652AHMS8-2.5#TRPBF offers outstanding accuracy and stability, making it a reliable choice for critical applications.
  • Low Temperature Coefficient: It features a low temperature coefficient, ensuring minimal voltage variation with temperature changes, which is crucial for maintaining performance across different operating conditions.
  • Low Noise: With its low output noise, this voltage reference helps to maintain signal integrity, which is particularly important in high-resolution measurement systems.
  • Long-Term Stability: The device's long-term stability ensures consistent performance over time, reducing the need for recalibration and maintenance.
  • Wide Operating Range: The LTC6652AHMS8-2.5#TRPBF operates over a wide supply voltage range, providing design flexibility and compatibility with various circuit configurations.
  • Package Type: It comes in an MSOP-8 package, which is compact and suitable for space-constrained applications.
  • Automotive Qualifications: The device meets automotive qualifications, making it suitable for use in vehicular electronics and other high-reliability environments.

Applications:

The LTC6652AHMS8-2.5#TRPBF is versatile and can be used in a wide range of applications, including:

  • Precision data acquisition systems
  • High-resolution ADCs and DACs
  • Portable instrumentation
  • Medical devices
  • Automotive electronics
  • Industrial control systems

With its robust design and high precision, the LTC6652AHMS8-2.5#TRPBF from Linear Technology is a top choice for engineers and designers looking for a reliable voltage reference solution.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 103 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess