EN
  • EN
  • DE

LTC6431AIUF-20#PBF

Part No LTC6431AIUF-20#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GAIN BLOCK 20DB 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 1
-3db Bandwidth 2GHz
Operating Supply Current 93mA
Output Current per Channel 120mA
Dual Supply Voltage (±) 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (4x4)
Win Source Part Number 763632-LTC6431AIUF-20#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6431-20
Introduction Date March 25, 2014
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTC6431AIUF-20#PBF CAD Model

Description

LTC6431AIUF-20#PBF - Linear Technology

The LTC6431AIUF-20#PBF is a high-performance, differential amplifier from Linear Technology, designed to offer excellent linearity and noise performance in a broad range of applications. This component is particularly well-suited for driving high-speed analog-to-digital converters (ADCs) and is an essential building block in communication, instrumentation, and imaging systems where signal integrity is paramount.

Key Features:

  • Frequency Range: The amplifier operates over a wide frequency range, making it versatile for various applications.
  • Linearity: It offers outstanding linearity with a 20dBm output third-order intercept point (OIP3) at 240MHz, ensuring minimal distortion in signal processing.
  • Low Noise: With a low noise figure, the LTC6431AIUF-20#PBF provides a clean signal amplification, which is crucial for high-performance systems.
  • Power Supply: The device operates from a single 5V supply, simplifying the power supply design.
  • Differential Inputs/Outputs: Differential I/Os provide improved noise immunity and are ideal for interfacing with modern ADCs.
  • Gain: It has a fixed gain of 20dB, which can be beneficial in simplifying system design.

Applications:

  • Wireless Infrastructure
  • High-Speed Data Acquisition Systems
  • Imaging Systems
  • Test Equipment
  • Aerospace and Defense Electronics

The LTC6431AIUF-20#PBF is packaged in a compact, 16-lead QFN package, which is ideal for space-constrained applications. It is specified for operation from -40°C to 85°C, which allows for use in a wide range of environments. With its robust performance characteristics, the LTC6431AIUF-20#PBF is a reliable choice for designers looking to improve the dynamic range and sensitivity of their high-frequency signal chains.

Linear Technology, now part of Analog Devices, is known for its high-quality products, and the LTC6431AIUF-20#PBF is no exception, representing the company's commitment to performance and reliability in the field of analog and mixed-signal processing.

You May Also Be Interested in

dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9391 $59.7564
9+ $12.2577 $110.3193
13+ $11.8746 $154.3698
18+ $11.4916 $206.8488
23+ $11.1085 $255.4955
31+ $9.9594 $308.7414
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,190 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess