EN
  • EN
  • DE

LTC6255HS6#TRMPBF

Part No LTC6255HS6#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single Low Power Amplifier R-R I/O 5.25V Automotive 6-Pin TSOT-23 T/R / IC OPAMP GP 6.5MHZ RRO TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 1.8 V/μs
GBP - Gain Bandwidth Product 6.5MHz
-3db Bandwidth 4.5MHz
Current - Input Bias 5nA
Voltage - Input Offset 100μV
Operating Supply Current 65μA
Output Current per Channel 35mA
Dual Supply Voltage (±) 1.8 V ~ 5.25 V, ±0.9 V ~ 2.625 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 784306-LTC6255HS6#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6255
Introduction Date June 09, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6255HS6#TRMPBF CAD Model

Description

LTC6255HS6#TRMPBF - High-Speed Operational Amplifier

The LTC6255HS6#TRMPBF is a cutting-edge operational amplifier from Linear Technology, designed for applications requiring a perfect blend of speed and precision. This op-amp is a single-channel, high-speed device that offers a slew rate of 6.5V/μs and a gain bandwidth product of 6.5MHz, making it an excellent choice for fast signal conditioning circuits.

Key Features:

  • Power Efficiency: The LTC6255HS6#TRMPBF operates with a supply voltage range from 2.8V to 5.25V, ensuring compatibility with a variety of power systems while maintaining low power consumption.
  • Low Input Bias Current: With an input bias current of only 1pA, this op-amp is ideal for high-impedance sensor applications and precision integrators.
  • Rail-to-Rail Output: The rail-to-rail output stage allows for a wide dynamic range, making the most of the supply voltage in single-supply operations.
  • Stable Over Capacitive Loads: The LTC6255HS6#TRMPBF is designed to be stable over a wide range of capacitive loads, ensuring reliable performance in various applications.
  • Low Noise: With a low noise density of 8.8nV/√Hz at 1kHz, this operational amplifier is suitable for noise-sensitive applications such as audio and instrumentation.

Applications:

  • Active Filters
  • ADC Buffer
  • Data Acquisition Systems
  • Portable Test Equipment
  • Signal Conditioning
  • Medical Instrumentation

The LTC6255HS6#TRMPBF comes in a compact SOT-23 package, which is ideal for space-constrained applications. Its robust design ensures performance in challenging environments, making it a versatile choice for both industrial and consumer products. Whether you're designing a high-speed data acquisition system or looking for a reliable op-amp for your medical instrumentation, the LTC6255HS6#TRMPBF from Linear Technology stands out as a high-performance solution.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1560 $50.7800
13+ $8.3331 $108.3303
19+ $8.0727 $153.3813
26+ $7.8123 $203.1198
34+ $7.5519 $256.7646
45+ $6.7707 $304.6815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess