EN
  • EN
  • DE

LTC6253CMS#TRPBF

Part No LTC6253CMS#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 720MHZ RRO 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 280 V/μs
Gain Bandwidth Product (GBP) 720MHz
-3db Bandwidth 400MHz
Current - Input Bias 1.4μA
Voltage - Input Offset 100μV
Operating Supply Current 4.25mA
Channel Output Current 100mA
Supply Voltage - Operating 2.5 V to 5.25 V, ±1.25 V to 2.625 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 139515-LTC6253CMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6253CMS#TRPBF CAD Model

Description

LTC6253CMS#TRPBF High-Speed Operational Amplifier

The LTC6253CMS#TRPBF is a high-performance, low-noise, rail-to-rail output operational amplifier from Linear Technology, designed to meet the needs of various high-speed signal processing applications. This op-amp features a high slew rate and low distortion, making it an excellent choice for driving analog-to-digital converters (ADCs) or buffering digital-to-analog converters (DACs).

Key Features:

  • High Frequency Performance: With a gain bandwidth product of 6.5MHz, the LTC6253CMS#TRPBF can handle high-frequency signals effectively, making it suitable for applications such as video processing, telecommunications, and active filtering.
  • Low Noise: The device exhibits a low input-referred noise level, which ensures that signal integrity is maintained, particularly in sensitive applications such as audio amplification and precision measurement systems.
  • Rail-to-Rail Output: The rail-to-rail output capability allows for a wide dynamic range, ensuring that the output can swing close to the supply rails, maximizing the signal amplitude without clipping.
  • Low Power Consumption: The LTC6253CMS#TRPBF is optimized for low power operation, consuming just 1.3mA of supply current per amplifier. This makes it ideal for battery-powered and portable applications where power efficiency is crucial.
  • Single or Dual Supply Operation: It can be powered from a single 2.5V to 5.25V supply or dual supplies of up to ±2.625V, providing design flexibility for various system voltage requirements.
  • CMOS Technology: The use of advanced CMOS technology results in high input impedance and low input bias currents, which is beneficial for high-impedance sensor interfaces and buffer circuits.

Applications:

The LTC6253CMS#TRPBF is versatile and can be used in a wide range of applications, including but not limited to:

  • Data acquisition systems
  • Active filters and integrators
  • ADC/DAC buffer
  • Signal conditioning
  • Medical instrumentation
  • Portable equipment

Enclosed in a compact 10-lead MSOP package, the LTC6253CMS#TRPBF is designed for space-constrained applications, offering high performance in a small footprint. Its robust design and reliability make it a preferred choice for engineers looking to enhance their system's speed and accuracy without compromising on power efficiency.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP
Lowest to $5.8209
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess