EN
  • EN
  • DE

LT1638CMS8#TRPBF

Part No LT1638CMS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.2MHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.4 V/μs
Gain Bandwidth Product (GBP) 1.2MHz
Current - Input Bias 20nA
Voltage - Input Offset 400μV
Operating Supply Current 205μA
Channel Output Current 40mA
Supply Voltage - Operating 2.5 V to 44 V, ±1.25 V to 22 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 020289-LT1638CMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1638CMS8#TRPBF CAD Model

Description

LT1638CMS8#TRPBF - Low Power, Rail-to-Rail Input and Output Precision Op Amp

The LT1638CMS8#TRPBF is a high-performance operational amplifier (op amp) from Linear Technology, designed to offer a combination of precision, low power consumption, and rail-to-rail input and output swing. This op amp is well-suited for a wide range of applications, including battery-powered devices, portable instrumentation, and data acquisition systems.

The device features a typical supply current of only 160μA per amplifier, which is ideal for applications that require energy efficiency. Despite its low power consumption, the LT1638CMS8#TRPBF does not compromise on performance, offering a slew rate of 0.45V/μs and a gain bandwidth product of 1MHz, which makes it suitable for various signal processing tasks.

This op amp can operate from a single supply voltage ranging from 2.7V to 36V, or from dual supplies of ±1.35V to ±18V, providing flexibility in system design. The rail-to-rail input and output stages allow for input signals to extend to both supply rails and the output to swing within millivolts of the rails, maximizing the dynamic range in single-supply applications.

The LT1638CMS8#TRPBF also features a low input offset voltage of 500μV max, which contributes to its precision performance. Its common-mode rejection ratio (CMRR) of 90dB and power supply rejection ratio (PSRR) of 100dB ensure that the output remains stable and accurate, even with variations in the input common-mode voltage or power supply voltage.

Encased in an MSOP-8 package, the LT1638CMS8#TRPBF is designed for space-constrained applications, providing a compact solution without sacrificing functionality. The device's extended temperature range of -40°C to 85°C ensures reliable operation in a variety of environments.

Overall, the LT1638CMS8#TRPBF op amp from Linear Technology is an excellent choice for designers looking for a precise, low-power, and versatile amplifier that can handle the demands of modern electronic circuits.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7361 $53.6805
12+ $8.8091 $105.7092
18+ $8.5338 $153.6084
25+ $8.2585 $206.4625
32+ $7.9832 $255.4624
42+ $7.1574 $300.6108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess