EN
  • EN
  • DE

LTC6242HGN#PBF

Part No LTC6242HGN#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Quad Low Noise Amplifier R-R O/P 6V Automotive 16-Pin SSOP N Tube / IC OPAMP GP 18MHZ RRO 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 10 V/μs
GBP - Gain Bandwidth Product 18MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 50μV
Operating Supply Current 1.8mA
Output Current per Channel 30mA
Dual Supply Voltage (±) 2.8 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 784276-LTC6242HGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6242
Introduction Date June 24, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6242HGN#PBF CAD Model

Description

LTC6242HGN#PBF High-Speed, Low-Noise Op Amp

The LTC6242HGN#PBF is a high-performance, dual operational amplifier (op amp) from Linear Technology, renowned for its precision electronic components. This op amp is designed to cater to applications requiring high speed, low noise, and low power consumption. It is an excellent choice for high-fidelity audio processing, active filters, fast signal conditioning circuits, and high-speed integrators.

With a wide supply voltage range of 2.8V to 11V, the LTC6242HGN#PBF provides designers with the flexibility to use it in various power environments. This versatility makes it suitable for both single-supply and dual-supply operations, ensuring seamless integration into a multitude of electronic systems.

One of the standout features of the LTC6242HGN#PBF is its low input offset voltage, which minimizes error and drift in precision applications. This, combined with a high gain bandwidth product of 50MHz and a fast slew rate of 18V/µs, allows the op amp to maintain signal integrity and speed even in demanding scenarios.

The LTC6242HGN#PBF also boasts an impressive noise performance with a low input noise density of 1.1nV/√Hz at 1kHz, which is critical for applications that require clean and accurate signal amplification. This low noise characteristic is complemented by a low distortion rating, ensuring that the amplified signals remain true to the original in high-fidelity audio and instrumentation applications.

For ease of use, the LTC6242HGN#PBF comes in a compact 16-lead SSOP package, which is suitable for space-constrained applications without compromising performance. The device also features a shutdown mode, which reduces the supply current to less than 3µA, providing an effective solution for power-saving modes in battery-powered devices.

In summary, the LTC6242HGN#PBF from Linear Technology is a versatile, high-speed, low-noise dual operational amplifier that offers excellent performance for a wide range of applications. Its low power consumption, high precision, and compact form factor make it an ideal choice for designers looking to enhance their systems with a reliable and efficient op amp solution.

You May Also Be Interested in

Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2962 $50.5164
54+ $1.8841 $101.7414
83+ $1.8252 $151.4916
114+ $1.7663 $201.3582
147+ $1.7074 $250.9878
196+ $1.5308 $300.0368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess