The LTC6241CS8#TRMPBF is a high-speed, low-noise dual operational amplifier from Linear Technology, now part of Analog Devices. This operational amplifier boasts a high gain bandwidth product of 18MHz with a low input bias current and low offset voltage, making it an excellent choice for high-performance filter circuits, ADC buffer amplifiers, and other sensitive applications requiring a high degree of precision and speed.
Key Features:
- High Gain Bandwidth: 18MHz gain bandwidth product ensures fast response times and is suitable for high-frequency signal amplification.
- Low Noise: Offers a low voltage noise density of 1.8nV/√Hz at 1kHz, which is ideal for applications where signal fidelity is critical.
- Low Input Bias Current: The input bias current is typically 1pA, which minimizes errors in high impedance circuits.
- Low Offset Voltage: With a low input offset voltage of 0.25mV, precision is enhanced, making it suitable for high-accuracy applications.
- Power Efficiency: Features a low supply current of 1mA per amplifier, which is beneficial for power-sensitive designs.
- Rail-to-Rail Output: The rail-to-rail output swing provides the maximum possible dynamic range at the output, which is particularly useful in single-supply operations.
- Supply Voltage Range: Operates from a supply voltage range of 2.8V to 11V, allowing for flexibility in various circuit designs.
- Operating Temperature Range: Can operate over an industrial temperature range of -40°C to 125°C.
Applications:
- Active Filters
- Fast ADC/DAC Buffer
- Signal Conditioning
- Medical Instrumentation
- Data Acquisition Systems
The LTC6241CS8#TRMPBF is available in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. Its combination of high-speed performance, low noise, and precision makes it a versatile component for designers looking to optimize their signal processing chains in a wide range of electronic systems.