EN
  • EN
  • DE

LTC6103IMS8#TRPBF

Part No LTC6103IMS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp Current Sense Amp Dual 60V Automotive 8-Pin MSOP T/R / IC OPAMP CURR SENSE 140KHZ 8MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Current Sense
Number of Circuits 2
GBP - Gain Bandwidth Product 140kHz
Current - Input Bias 100nA
Voltage - Input Offset 85μV
Operating Supply Current 390μA
Output Current per Channel 1mA
Dual Supply Voltage (±) 4 V ~ 60 V, ±2 V ~ 30 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 784265-LTC6103IMS8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6103
Introduction Date January 15, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6103IMS8#TRPBF CAD Model

Description

Product Overview: LTC6103IMS8#TRPBF

The LTC6103IMS8#TRPBF is a high-performance, precision current sense amplifier from Linear Technology. Designed to offer a versatile and robust solution for current monitoring in a wide range of applications, this device is housed in a compact MSOP-8 package, providing a space-efficient footprint for your circuit designs.

Key Features

  • High Accuracy: The LTC6103IMS8#TRPBF boasts excellent accuracy, which is essential for precise current measurement. This is achieved through its low input offset voltage and high gain accuracy.
  • Wide Input Common Mode Range: With an input common-mode range that spans from -0.3V to 44V, this amplifier is suitable for a variety of applications, including those that involve high-side current sensing in battery-powered systems.
  • Low Voltage Operation: The device can operate at supply voltages as low as 2.7V, making it ideal for low-voltage systems and extending its versatility across multiple platforms.
  • High Output Current: It can drive up to ±5mA of output current, allowing it to interface directly with a wide range of loads, from simple resistive loads to complex analog-to-digital converters.
  • Quiescent Current: The LTC6103IMS8#TRPBF is designed to consume minimal power with a low quiescent current, which is beneficial for power-sensitive designs.

Applications

The LTC6103IMS8#TRPBF is suitable for various applications that require accurate current monitoring. These include:

  • Automotive battery monitoring
  • Power management systems
  • Overcurrent protection circuits
  • Portable equipment
  • Telecommunications infrastructure

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC6103IMS8#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments. Whether you are developing a sophisticated industrial system or a simple consumer electronic device, the LTC6103IMS8#TRPBF provides a reliable solution for your current sensing needs.

In conclusion, the LTC6103IMS8#TRPBF from Linear Technology is an exceptional choice for designers looking for a high-accuracy, versatile current sense amplifier with a compact form factor. Its wide input common-mode range, low power consumption, and ability to interface with various loads make it a highly adaptable component for your electronic designs.

You May Also Be Interested in

Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0346 $50.8650
60+ $1.6694 $100.1640
93+ $1.6172 $150.3996
128+ $1.5651 $200.3328
166+ $1.5129 $251.1414
222+ $1.3564 $301.1208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,270 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess