EN
  • EN
  • DE
  • IT

LTC6101HVBCS5#TRPBF

Part No LTC6101HVBCS5#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENSE TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
Gain Bandwidth Product (GBP) 200kHz
Current - Input Bias 100nA
Voltage - Input Offset 150μV
Operating Supply Current 350μA
Channel Output Current 1mA
Supply Voltage - Operating 5 V to 100 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 111835-LTC6101HVBCS5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6101HVBCS5#TRPBF CAD Model

Description

The LTC6101HVBCS5#TRPBF is a high-performance current sense amplifier from Linear Technology that provides precise current measurement. Designed to monitor the current through a shunt resistor in high voltage systems, this device is perfect for a wide range of applications, including power management, battery monitoring, and overcurrent protection.

Featuring a high input common-mode voltage range of 4V to 100V, the LTC6101HVBCS5#TRPBF is capable of functioning in environments with high supply voltages, making it an ideal choice for automotive and industrial applications. The device's ability to operate at such high voltages allows for direct connection to the high side of a battery or high voltage bus, enabling the monitoring of current without interrupting the path of the high side load.

The LTC6101HVBCS5#TRPBF boasts a precision of 1% max over the entire temperature range, ensuring accurate current measurement across diverse operating conditions. Its quiescent current is also low, at 170µA max, which helps to minimize power consumption in the system. Additionally, the amplifier has a fast response time, which is critical for systems that require quick action in response to current changes, such as fault detection circuits.

Packaged in a compact SOT-23 5-lead package, the LTC6101HVBCS5#TRPBF is designed for space-constrained applications. Its small footprint does not compromise its performance, as it still delivers the robustness expected from Linear Technology products. Furthermore, the device is fully specified over the temperature range of -40°C to 125°C, allowing it to operate reliably in extreme environments.

In summary, the LTC6101HVBCS5#TRPBF from Linear Technology is a versatile and reliable solution for high side current sensing in high voltage applications. Its high accuracy, low power consumption, and robust temperature performance make it an excellent choice for designers seeking to enhance system safety and efficiency.

You May Also Be Interested in

Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9236 $53.3124
21+ $4.8604 $102.0684
32+ $4.7085 $150.6720
44+ $4.5566 $200.4904
57+ $4.4047 $251.0679
76+ $3.9491 $300.1316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess