EN
  • EN
  • DE
  • IT

LTC6101HVAIS5#TRMPBF

Part No LTC6101HVAIS5#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp Current Sense Amp Single 100V Automotive 5-Pin TSOT-23 T/R / IC OPAMP CURR SENSE TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Current Sense
Number of Circuits 1
GBP - Gain Bandwidth Product 200kHz
Current - Input Bias 100nA
Voltage - Input Offset 85μV
Operating Supply Current 350μA
Output Current per Channel 1mA
Dual Supply Voltage (±) 5 V ~ 100 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Win Source Part Number 784255-LTC6101HVAIS5#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC6101HVA
Introduction Date February 07, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6101HVAIS5#TRMPBF CAD Model

Description

LTC6101HVAIS5#TRMPBF - High Voltage, High Side Current Sense Amplifier

The LTC6101HVAIS5#TRMPBF is a precision current sense amplifier from Linear Technology, designed to monitor the current flow in high voltage systems. This device is capable of measuring small differential voltages across a shunt resistor in the presence of high common mode voltages up to 100V, making it ideal for a wide range of applications including automotive, industrial, and telecommunications systems.

Featuring a typical input offset voltage of just 250µV and an input bias current of only 170nA, the LTC6101 ensures accurate current measurement even at low levels. Its high-side current sensing capability allows for the monitoring of the load current without interfering with the ground path of the load, thus providing a safer and simpler design for power management systems.

The device operates over a wide supply voltage range of 4V to 100V, offering great flexibility in system design. Additionally, the LTC6101HVAIS5#TRMPBF boasts a quiescent current of only 370µA, which is particularly beneficial in battery-powered applications where power efficiency is crucial.

This current sense amplifier comes in a compact SOT-23 package, which is ideal for space-constrained applications. The LTC6101HVAIS5#TRMPBF is also characterized for operation from -40°C to 125°C, ensuring reliable performance in harsh environments. The device's output voltage is directly proportional to the current passing through the shunt resistor, allowing for easy interfacing with analog-to-digital converters or other monitoring circuitry.

Linear Technology's attention to robust design is evident in the device's features such as the pin-selectable gain settings (10, 20, 50, or 100 V/V) which provide flexibility in the measurement range, and the ability to reject high common mode voltages that helps in preventing ground loops and ensuring signal integrity.

In summary, the LTC6101HVAIS5#TRMPBF is a versatile, reliable, and precise solution for current sensing in high voltage applications. Its combination of high accuracy, low power consumption, and robust operation makes it an excellent choice for engineers looking to improve the safety and efficiency of their power management systems.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0615 $56.4920
16+ $6.6146 $105.8336
24+ $6.3911 $153.3864
34+ $5.9442 $202.1028
44+ $5.7207 $251.7108
55+ $5.4973 $302.3515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess