The LTC6101HVACS5#TRPBF from Linear Technology is a high-performance, high side current sense amplifier that is designed to monitor current via a sense resistor without interfering with the path of the high side supply. This component is particularly suitable for a variety of applications including automotive, industrial, and telecommunication systems where precise current measurement is critical for performance and reliability.
Key Features
- High Voltage Operation: Capable of operating on high side voltages up to 100V, which makes it ideal for high voltage applications.
- Precision Current Sensing: Offers a high degree of accuracy for current sensing, which is vital for system control and protection.
- Low Offset Voltage: Features a low input offset voltage that enhances the accuracy of current measurement.
- Wide Input Common Mode Range: Operates over a wide input common mode range of 4V to 100V, ensuring versatility across different applications.
- Quiescent Current: Exhibits a low quiescent current, which contributes to energy efficiency in battery-powered systems.
- Output Voltage: Provides a proportional output voltage, making it easy to interface with ADCs or microcontrollers for further processing.
Applications
- Automotive battery monitoring
- Power management systems
- Overcurrent protection
- Industrial control systems
- Telecommunication infrastructure
Product Packaging
The LTC6101HVACS5#TRPBF is offered in a compact, surface-mountable SOT-23 package, which is ideal for space-constrained applications. The package is also RoHS compliant and is designed for optimal thermal performance and reliability.
Quality and Reliability
Linear Technology is known for its commitment to quality, and the LTC6101HVACS5#TRPBF is no exception. It undergoes rigorous testing to ensure that it meets the highest standards for performance and durability, making it a reliable choice for critical current sensing applications.