EN
  • EN
  • DE

LTC6101AHS5#TRMPBF

Part No LTC6101AHS5#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp Current Sense Amp Single 60V Automotive 5-Pin TSOT-23 T/R / IC OPAMP CURR SENSE TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Current Sense
Number of Circuits 1
GBP - Gain Bandwidth Product 200kHz
Current - Input Bias 100nA
Voltage - Input Offset 85μV
Operating Supply Current 375μA
Output Current per Channel 1mA
Dual Supply Voltage (±) 4 V ~ 60 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Win Source Part Number 784246-LTC6101AHS5#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC6101A
Introduction Date March 16, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6101AHS5#TRMPBF CAD Model

Description

LTC6101AHS5#TRMPBF High Voltage, High-Side Current Sense Amplifier

The LTC6101AHS5#TRMPBF is a precision high-side current sense amplifier designed by Linear Technology, a brand of Analog Devices, for a wide array of applications requiring accurate current monitoring. This device allows for the measurement of current in high voltage systems without interrupting the ground path, which is essential for maintaining system integrity and safety.

Constructed with Linear Technology's advanced process technology, the LTC6101AHS5#TRMPBF is capable of monitoring shunt voltages and is distinguished by its wide input common-mode voltage range of 4V to 60V, which is extended to 70V for transients. This makes it an excellent choice for industrial, automotive, and communication systems where high voltage levels are common.

Featuring a minimalistic design with a tiny SOT-23 package, the LTC6101AHS5#TRMPBF is ideal for space-constrained applications. Its precision and reliability are further emphasized by its low input offset voltage of just 300µV, low offset drift of 3µV/°C, and an output voltage that is directly proportional to the current flowing through the shunt resistor.

The device offers a high accuracy with a maximum input bias current of only 170nA at 25°C, which ensures that the power loss through the sense resistor is minimal, thus preserving the efficiency of the overall system. Additionally, the LTC6101AHS5#TRMPBF is equipped with a quiescent current of 65µA (typical), which contributes to its low power consumption.

Designed to be robust, the LTC6101AHS5#TRMPBF can withstand the rigors of tough environments with an operating temperature range of -40°C to 125°C. It also comes with a fault-tolerant design, which ensures that the output remains stable and within a safe range if the input goes beyond the specified common-mode voltage range.

In summary, the LTC6101AHS5#TRMPBF from Linear Technology is a versatile, high-performance current sense amplifier that offers precision measurement capabilities, making it an invaluable component for high voltage current sensing applications.

You May Also Be Interested in

STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9881 $51.6906
62+ $1.6313 $101.1406
95+ $1.5803 $150.1285
131+ $1.5293 $200.3383
170+ $1.4784 $251.3280
227+ $1.3254 $300.8658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,590 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess