EN
  • EN
  • DE

LTC6091IUFE#PBF

Part No LTC6091IUFE#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 12MHZ RRO 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 21 V/μs
Gain Bandwidth Product (GBP) 12MHz
Current - Input Bias 3pA
Voltage - Input Offset 330μV
Operating Supply Current 2.8mA
Channel Output Current 90mA
Supply Voltage - Operating 9.5 V to 140 V, ±4.75 V to 70V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32(16)-QFN (4x6)
Win Source Part Number 1063835-LTC6091IUFE#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6091IUFE#PBF CAD Model

Description

Product Overview: LTC6091IUFE#PBF

The LTC6091IUFE#PBF is a high voltage, precision operational amplifier designed by Linear Technology, which is renowned for its robust performance in demanding applications. This operational amplifier (op-amp) is capable of operating with a supply voltage range of up to 140V, which makes it an ideal choice for high voltage systems that require precise signal conditioning. The device comes in a compact 16-lead QFN package, ensuring a small footprint on the circuit board while providing excellent thermal performance.

Key Features

  • High Voltage Operation: The LTC6091 can operate with a single supply of up to 140V or dual supplies of up to ±70V, providing the flexibility needed for a variety of high voltage applications.
  • Precision Performance: With a low input offset voltage and low noise, the LTC6091 delivers accurate signal amplification, making it suitable for precision instrumentation, data acquisition systems, and medical applications.
  • Robust Output Drive: The device is capable of delivering output currents up to 10mA, which allows it to drive heavy loads or to be used in power-intensive applications.
  • Thermal Protection: The LTC6091IUFE#PBF features an internal thermal shutdown mechanism that protects the device from overheating, ensuring reliable operation under various conditions.
  • Extended Temperature Range: This op-amp is designed to operate over an industrial temperature range, making it suitable for harsh environments.

Applications

The LTC6091IUFE#PBF is versatile and can be used in a wide range of applications. Some of the common applications include:

  • High Voltage Instrumentation
  • Precision Medical Devices
  • Automatic Test Equipment
  • Piezoelectric Drivers
  • Industrial Process Controls
  • Electrostatic Transducers and Sensors

Linear Technology's commitment to quality and performance is evident in the LTC6091IUFE#PBF operational amplifier. Its combination of high voltage capability, precision, and robustness makes it an excellent choice for engineers and designers who require a reliable op-amp for their high voltage applications.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.5599 $55.1198
5+ $22.6133 $113.0665
7+ $21.9066 $153.3462
10+ $21.2000 $212.0000
13+ $20.4933 $266.4129
17+ $18.3733 $312.3461
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 710 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess