LTC6090IS8E#PBF High Voltage Precision Operational Amplifier
The LTC6090IS8E#PBF is a high performance operational amplifier (op-amp) from Linear Technology, designed for applications requiring a wide input and output voltage range. This precision device is capable of operating with a supply voltage up to 140V, making it ideal for high voltage systems such as medical instrumentation, industrial process controls, and automated test equipment.
Key Features:
- Wide Supply Voltage Range: The LTC6090IS8E#PBF can operate from a single supply voltage of 3.1V to 140V or a split supply of up to ±70V.
- High Output Drive: With the ability to deliver up to 10mA of output current, this op-amp can drive high impedance loads with ease.
- Low Input Bias Current: The input bias current is typically 5pA, which is suitable for applications that require high impedance input stages.
- Low Offset Voltage: The device offers a low offset voltage of 1mV max, which enhances accuracy in precision measurement applications.
- Stable Over Temperature: The op-amp's parameters are stable over the operating temperature range, ensuring consistent performance.
- Rugged Design: It features over-temperature and over-current protection, enhancing the reliability and longevity of the device.
Applications:
- High Voltage Instrumentation
- Medical Imaging Systems
- Piezoelectric Drivers
- Industrial Process Controls
- Electrostatic Transducers and Sensors
- Automated Test Equipment
The LTC6090IS8E#PBF comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. Its robust design and precision specifications make it a versatile choice for designers looking to integrate a reliable high voltage op-amp into their systems. Linear Technology's commitment to high quality and performance is evident in this product, ensuring that it meets the demanding requirements of advanced electronic designs.