EN
  • EN
  • DE

LTC6087CDD#TRPBF

Part No LTC6087CDD#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 14MHZ RRO 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 7.2 V/μs
Gain Bandwidth Product (GBP) 14MHz
Current - Input Bias 1pA
Voltage - Input Offset 330μV
Operating Supply Current 1.05mA
Channel Output Current 45mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 1063817-LTC6087CDD#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6087CDD#TRPBF CAD Model

Description

Introducing the LTC6087CDD#TRPBF Precision Operational Amplifier

The LTC6087CDD#TRPBF is a high-performance, dual precision operational amplifier (op-amp) from Linear Technology, an Analog Devices company. It is designed to cater to a wide array of applications requiring high accuracy and stability. This op-amp features a low offset voltage, low input bias currents, and low noise, making it an excellent choice for high-fidelity audio, test equipment, sensor interfaces, and active filters.

Key Features

  • Low Offset Voltage: The LTC6087 offers an impressively low input offset voltage, which enhances the accuracy of the signal processing in precision applications.
  • Low Noise: With its low noise performance, the LTC6087 ensures signal fidelity, making it ideal for audio and instrumentation applications.
  • High Gain Bandwidth Product: The device provides ample bandwidth for a wide range of applications, delivering consistent performance across different frequencies.
  • Rail-to-Rail Output: The LTC6087 features a rail-to-rail output swing, which maximizes the dynamic range when operating from low supply voltages.
  • CMRR and PSRR: Excellent common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR) characteristics ensure stable performance in the presence of supply voltage variations and common-mode signals.
  • Low Power Consumption: The LTC6087 is optimized for low power consumption without compromising on performance, making it suitable for battery-powered devices.

Applications

  • Medical Instrumentation: The precision and stability of the LTC6087 make it well-suited for critical medical applications such as ECG and EEG monitors.
  • Test and Measurement: Its high accuracy and low noise characteristics are ideal for sensitive test and measurement equipment.
  • Signal Conditioning: The op-amp can be used in signal conditioning circuits for temperature, pressure, and other sensor interfaces.
  • Audio Equipment: With its low distortion, the LTC6087 is perfect for high-fidelity audio applications.

The LTC6087CDD#TRPBF comes in a compact DFN package and is specified over the commercial and industrial temperature ranges. Its robust design ensures reliable performance in even the most demanding environments. Whether you're designing precision instrumentation or looking to enhance your audio equipment, the LTC6087CDD#TRPBF from Linear Technology stands as a top-tier choice for your operational amplifier needs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0968 $62.9040
70+ $1.7205 $120.4350
105+ $1.6668 $175.0140
145+ $1.6130 $233.8850
190+ $1.5593 $296.2670
250+ $1.3979 $349.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess