EN
  • EN
  • DE

LTC6082CDHC#PBF

Part No LTC6082CDHC#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Quad Precision Amplifier R-R I/O 5.5V Automotive 16-Pin DFN EP Tube / IC OPAMP GP 3.5MHZ RRO 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 1 V/μs
GBP - Gain Bandwidth Product 3.5MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 70μV
Operating Supply Current 340μA
Output Current per Channel 24mA
Dual Supply Voltage (±) 2.7 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN-EP (5x3)
Win Source Part Number 784226-LTC6082CDHC#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC6082
Introduction Date August 02, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6082CDHC#PBF CAD Model

Description

Product Overview: LTC6082CDHC#PBF

The LTC6082CDHC#PBF is a high-performance, dual operational amplifier (op-amp) from Linear Technology, an Analog Devices company. Designed for precision applications, this op-amp features low noise, low offset voltage, and low input bias current, making it an ideal choice for high-fidelity audio, sensor amplification, and precision instrumentation.

Key Features

  • Low Noise: The LTC6082CDHC#PBF boasts a low noise density, ensuring clean and accurate signal amplification, which is critical for sensitive applications such as medical instrumentation and high-end audio equipment.
  • Low Offset Voltage: With a low input offset voltage, it provides high accuracy in amplification, reducing the need for calibration and simplifying circuit design.
  • Low Input Bias Current: The device's low input bias current minimizes errors in applications with high source impedance, enhancing the performance of sensor circuits and precision integrators.
  • Power Efficiency: This op-amp is optimized for low power consumption, making it suitable for battery-powered devices and portable equipment.
  • Rail-to-Rail Output: The LTC6082CDHC#PBF can swing its output voltage close to the supply rails, maximizing the dynamic range in single-supply operations.
  • Wide Supply Range: It operates with a supply voltage range from 2.7V to 5.5V, providing flexibility in various power environments.
  • Extended Temperature Range: The device is specified for operation from -40°C to 125°C, ensuring reliable performance across a broad range of environmental conditions.

Applications

The versatility of the LTC6082CDHC#PBF makes it well-suited for a wide array of applications, including:

  • High-precision data acquisition systems
  • Medical instrumentation
  • Professional audio equipment
  • Active filters and integrators
  • Test and measurement devices

With its exceptional performance characteristics, the LTC6082CDHC#PBF is a reliable choice for designers who require the utmost in accuracy and quality from their op-amp components.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1852 $64.7408
8+ $13.2802 $106.2416
12+ $12.8652 $154.3824
17+ $12.4502 $211.6534
21+ $12.0352 $252.7392
28+ $10.7901 $302.1228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess