EN
  • EN
  • DE

LTC5532EDC#TRPBF

Part No LTC5532EDC#TRPBF
Manufacturer Linear Technology
Catalog RF Detectors
Description IC RF POWER DETECTOR PREC 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Frequency 300MHz to 7GHz
RF Type 802.11a/b/g/WiFi, Wireless Modem, WLAN
Input Range -32dBm to 10dBm
Supply Voltage - Operating 2.7 V to 6 V
Operating Supply Current 500μA
Case / Package 6-DFN (2x2)
Win Source Part Number 1063761-LTC5532EDC#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC5532EDC#TRPBF CAD Model

Description

The LTC5532EDC#TRPBF is a high-performance RF power detector from Linear Technology, designed to provide precise power measurement over a wide frequency range. This device is particularly suitable for applications such as RF power monitoring, transmitter antenna power measurement, RSSI (Received Signal Strength Indication) for signal strength determination, and other system functions requiring an accurate power detection.

Key Features:

  • Frequency Range: The LTC5532EDC#TRPBF operates over a broad frequency range from 600MHz to 7GHz, which covers most of the common RF bands used in wireless communications.
  • Dynamic Range: It offers a wide dynamic range of 40dB, allowing for the detection of both weak and strong signals without the need for external attenuation or amplification.
  • Temperature Stability: The device provides consistent performance over the temperature range of -40°C to 85°C, ensuring reliable operation in varying environmental conditions.
  • Supply Voltage: It operates from a single 2.7V to 6V supply, making it versatile for use in various systems with different power requirements.
  • Low Power Consumption: With a low supply current of typically 7mA, the LTC5532EDC#TRPBF is an energy-efficient solution for portable and battery-powered applications.
  • Package: The detector comes in a compact, 6-pin DFN package with a small footprint, suitable for space-constrained applications.

Applications:

  • Cellular and PCS/DCS mobile phones
  • Wireless data and satellite communication systems
  • Signal strength measurement for WLAN and WiMAX
  • Base station transceiver power control
  • Logarithmic RF signal strength indication

The LTC5532EDC#TRPBF is a versatile RF power detector that stands out for its ease of use, requiring minimal external components, and its ability to deliver accurate and reliable power measurements across a wide range of RF applications. Its small form factor and efficient power consumption make it an excellent choice for designers looking to integrate power detection capabilities into their wireless products.

You May Also Be Interested in

MACOM Technology Solutions
BACK DIODE DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR, SCHOTTKY DIODE BIASED
Need more? Email Us
MACOM Technology Solutions
IC POWER DETECTOR 5-44 GHZ 16QFN
Lowest to $36.0464
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4071 $51.2568
20+ $5.2572 $105.1440
30+ $5.0929 $152.7870
41+ $4.9286 $202.0726
53+ $4.7643 $252.5079
71+ $4.2714 $303.2694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess