EN
  • EN
  • DE

LTC488CSW#PBF

Part No LTC488CSW#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LINE RCVR RS485 QUAD 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Receiver
Protocol RS422, RS485
Number of Drivers/Receivers 0/4
Receiver Hysteresis 60mV
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 106294-LTC488CSW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC488CSW#PBF CAD Model

Description

Introducing the LTC488CSW#PBF from Linear Technology

The LTC488CSW#PBF is a premium-grade integrated circuit designed by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This particular product is a quad differential line receiver, specifically crafted to provide reliable and accurate data communication in complex industrial, automotive, and telecommunications systems.

Designed for interfacing with RS485 and RS422 communication standards, the LTC488CSW#PBF ensures robust data transmission over long distances and in electrically noisy environments. Its differential inputs are optimized to withstand large common-mode voltages, making it a suitable choice for challenging electrical conditions.

Key Features:

  • Interface Compatibility: Fully compliant with RS485 and RS422 standards, this line receiver allows for seamless integration into existing communication networks.
  • Differential Inputs: The device's differential inputs are capable of receiving signals over twisted-pair cabling, which is essential for reducing electromagnetic interference and maintaining signal integrity.
  • High Common-Mode Rejection: With an impressive common-mode voltage range, the LTC488CSW#PBF can reject common-mode noise, ensuring reliable data communication.
  • Low Power Consumption: Its power-efficient design allows for reduced operational costs and is ideal for applications where power availability is limited.
  • Wide Operating Temperature Range: The device is built to operate effectively across a broad temperature range, making it suitable for use in harsh environmental conditions.

The LTC488CSW#PBF also features a fail-safe receiver that ensures a logic-high receiver output when the inputs are left open, shorted, or idle, providing additional reliability in the event of a fault or disconnection. Its pin-compatible footprint allows for easy integration into PCB designs without the need for significant layout changes.

Whether you're developing a sophisticated industrial control system, a reliable automotive network, or a critical piece of telecommunications infrastructure, the LTC488CSW#PBF from Linear Technology offers the performance and durability needed to maintain consistent communication and system integrity.

Choose the LTC488CSW#PBF for your next project and experience the peace of mind that comes with using a product from a leader in high-performance analog technology.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess