EN
  • EN
  • DE

LTC486IN

Part No LTC486IN
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description Quad Low Power RS485 Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209156-LTC486IN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC486IN CAD Model

Description

Linear Technology LTC486IN: Robust RS485/RS422 Transceiver

The LTC486IN is a differential bus transceiver from Linear Technology, designed to provide robust data communication for RS485 and RS422 networks. This high-performance component is specifically engineered to operate in demanding environments, ensuring reliable data transmission even in the presence of high electrical noise.

Key Features:

  • High Speed: The LTC486IN is capable of data rates up to 2.5Mbps, making it suitable for high-speed applications that require fast and efficient data exchange.
  • Extended Temperature Range: With an operating temperature range of -40°C to 85°C, this transceiver is designed to perform reliably in extreme temperature conditions.
  • Low Power Consumption: Its low power requirements make it an excellent choice for energy-sensitive applications, contributing to overall system efficiency.
  • High Noise Immunity: The LTC486IN features high noise immunity, ensuring that data integrity is maintained even in electrically noisy environments.
  • Fail-Safe Receiver: The fail-safe receiver guarantees a high output state if the inputs are open or shorted, which helps to prevent system errors due to line faults.
  • Thermal Shutdown Protection: The built-in thermal shutdown protection safeguards the device from damage due to excessive power dissipation.

Applications:

  • Industrial Control Systems
  • Factory Automation
  • Networked Devices in Harsh Environments
  • Data Communication Systems
  • Telecommunications Equipment

The LTC486IN is offered in a narrow 8-pin PDIP package, providing a compact solution that is easy to integrate into a variety of designs. Its robustness and high-speed capabilities make it an ideal choice for designers looking to enhance the reliability and efficiency of their RS485/RS422 network communications. Whether in industrial automation, data acquisition systems, or other critical communication networks, the LTC486IN by Linear Technology stands out as a dependable transceiver solution.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess