EN
  • EN
  • DE

LTC485MJ8/883

Part No LTC485MJ8/883
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Description Standard Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.75 V
Mount Through Hole
Number of Pins 8
Number of Receivers 1
Operating Supply Voltage 5 V
RoHS Non-Compliant
Win Source Part Number 1072580-LTC485MJ8/883
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC485MJ8/883 CAD Model

Description

Linear Technology LTC485MJ8/883 Low Power RS485 Interface Transceiver

The LTC485MJ8/883 is a high-performance, low-power RS485 interface transceiver designed by Linear Technology, now part of Analog Devices, specifically engineered to meet the stringent requirements of military and aerospace applications. This device is characterized for operation from -55°C to 125°C, making it suitable for the most demanding environments where reliability and durability are of paramount importance.

As an RS485 transceiver, the LTC485MJ8/883 is capable of facilitating bidirectional data communication on balanced transmission lines. It is designed to implement the RS485 and RS422 standards, ensuring compatibility with a wide array of industrial and communication systems. The device features a differential driver and receiver pair that operates on a single 5V power supply, which is ideal for low-power operations.

The LTC485MJ8/883 comes in an 8-lead CERDIP package, offering a compact solution for space-constrained applications. Its military-grade construction ensures that it can withstand harsh conditions without compromising performance. The transceiver's integrated thermal shutdown protection further enhances its reliability by preventing damage due to excessive temperature conditions.

Key features of the LTC485MJ8/883 include:

  • Low quiescent current: Ideal for power-sensitive applications.
  • Driver and receiver enable functions: Provide additional flexibility and power savings.
  • Thermal shutdown protection: Guards against overheating.
  • Pin-compatible with industry-standard SN75176: Ensures easy integration into existing designs.
  • Fail-safe receiver for open, shorted, or terminated lines: Increases robustness and reliability of data communication.

The LTC485MJ8/883's rugged design and low-power operation make it an excellent choice for military, aerospace, and industrial applications where data integrity and system reliability cannot be compromised. Whether used in satellite communication systems, avionic controls, or secure communication links, this transceiver stands out for its performance under extreme conditions and its adherence to the rigorous standards required by high-reliability systems.

For designers looking to incorporate a dependable RS485/RS422 interface into their high-reliability systems, the LTC485MJ8/883 from Linear Technology offers a perfect blend of performance, power efficiency, and ruggedness.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess