EN
  • EN
  • DE

LTC485ACN8

Part No LTC485ACN8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072577-LTC485ACN8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC485ACN8 CAD Model

Description

The LTC485ACN8 is a versatile and robust low power differential bus transceiver designed by Linear Technology, now part of Analog Devices, to facilitate communication on RS485 and RS422 networks. This integrated circuit is specifically engineered to operate in extended industrial temperature ranges and is housed in an 8-pin PDIP (Plastic Dual In-line Package), making it suitable for through-hole mounting on printed circuit boards.

Key Features

  • Low Power Operation: The LTC485ACN8 is optimized for low power consumption, drawing only 175μA of supply current when unloaded or fully loaded with the driver disabled.
  • Wide Supply Voltage Range: It operates from a single 5V supply, making it compatible with a variety of digital systems and simplifying power supply design.
  • High Speed: Capable of data rates up to 2.5Mbps, this transceiver is suitable for high-speed data communication in industrial, control, and networking applications.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection that disables the driver outputs when a fault condition causes excessive power dissipation, enhancing system reliability.
  • Failsafe Receiver: The LTC485ACN8 ensures a failsafe receiver output in the absence of input signals, which is critical for maintaining data integrity during fault conditions.
  • Pin-Compatible Upgrades: This transceiver is designed to be pin-compatible with the industry-standard SN75176, allowing for easy upgrades in existing designs.

Applications

The LTC485ACN8 is ideal for a range of applications that require reliable data transmission over long distances and in noisy environments. It is commonly used in:

  • Industrial Control Systems
  • Networked Devices (e.g., sensors, actuators)
  • Building Automation
  • Telecommunications Equipment
  • Data Acquisition Systems

Technical Specifications

Parameter Value
Package Type 8-Pin PDIP
Supply Voltage (VCC) 5V
Operating Temperature Range -40°C to 85°C
Data Rate Up to 2.5Mbps
Power Consumption 175μA (Typical)

Overall, the LTC485ACN8 provides a reliable and efficient solution for RS485/RS422 communication, ensuring stable operation even in harsh industrial environments.

You May Also Be Interested in

Linear Technology
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess