EN
  • EN
  • DE

LTC4441EMSE#PBF

Part No LTC4441EMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DRIVER N-CH 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage - Operating 5 V to 25 V
Logic Voltage - VIL, VIH 1.8V, 2V
Current - Peak Output (Source, Sink) 6A, 6A
Input Type Non-Inverting
Rise and Fall Time 13ns, 8ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MSOP-EP
Win Source Part Number 135267-LTC4441EMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4441EMSE#PBF CAD Model

Description

LTC4441EMSE#PBF - N-Channel MOSFET Driver from Linear Technology

The LTC4441EMSE#PBF is a robust, high-power MOSFET driver designed to complement N-channel power MOSFETs. Manufactured by Linear Technology, a leader in analog integrated circuits, this driver is ideal for a variety of applications including switch-mode power supplies, motor control, and power inverters.

This driver is capable of operating from an input voltage range of 4V to 35V, making it versatile for use in both low and high voltage systems. It features a powerful 1.2A peak output current, which ensures that your MOSFETs are driven hard and fast, minimizing transition losses and improving overall efficiency.

The LTC4441EMSE#PBF is designed with an adaptive shoot-through protection, which prevents both the high-side and low-side MOSFETs from conducting simultaneously in a half-bridge configuration, thus protecting the MOSFETs from potential damage. This feature is particularly important in high-speed operation where timing control is critical.

In terms of durability, this driver is built to withstand tough conditions. It has an operating temperature range of -40°C to 125°C, which ensures reliable performance in extreme environments. Additionally, it comes in a thermally enhanced 10-lead MSOP package, which aids in heat dissipation and helps maintain thermal stability during operation.

The LTC4441EMSE#PBF also includes a powerful gate drive voltage of up to 8V, which is higher than many standard drivers, allowing it to fully enhance the performance of most power MOSFETs. Furthermore, it features undervoltage lockout, which shuts down the driver if the input voltage drops too low, thereby protecting the system from underperformance or damage.

With its robust design, high current capability, and protective features, the LTC4441EMSE#PBF is an excellent choice for designers looking for a reliable MOSFET driver that can handle the demands of high-power, high-efficiency applications.

You May Also Be Interested in

Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.8147 $83.4441
6+ $22.8228 $136.9368
8+ $22.1090 $176.8720
11+ $21.3964 $235.3604
14+ $20.6826 $289.5564
19+ $18.5435 $352.3265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess