EN
  • EN
  • DE

LTC4361IDC-2#TRPBF

Part No LTC4361IDC-2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description Over Voltage And Over Current Protection Automotive 8-Pin DFN EP T/R / IC CTLR OVP AUTO RETRY 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications Handheld/Mobile Devices
Operating Supply Current 220μA
Operating Supply Voltage 2.5 V ~ 80 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (2x2)
Win Source Part Number 784121-LTC4361IDC-2#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC4361-2
Introduction Date April 09, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4361IDC-2#TRPBF CAD Model

Description

Overview of LTC4361IDC-2#TRPBF

The LTC4361IDC-2#TRPBF from Linear Technology is a robust overvoltage and overcurrent protection device designed to safeguard low voltage, portable electronics and systems. This compact and efficient component is housed in a small 6-pin DFN package, making it an ideal choice for space-constrained applications.

Key Features

  • Overvoltage Protection: The LTC4361IDC-2#TRPBF provides a precise overvoltage protection threshold, ensuring that voltage spikes do not damage sensitive electronic components. It actively monitors the input voltage and disconnects the load when the input exceeds the overvoltage threshold.
  • Overcurrent Protection: In addition to overvoltage protection, this device also offers overcurrent protection. It is capable of detecting excessive current draw and can quickly disconnect the load to prevent damage to the circuit.
  • Wide Operating Range: It operates over a wide voltage range, making it suitable for a variety of applications and ensuring compatibility with different system voltages.
  • Adjustable Turn-On and Turn-Off Delays: The LTC4361IDC-2#TRPBF allows for the adjustment of turn-on and turn-off delays, providing designers with the flexibility to tailor the protection timings to specific application needs.
  • Low Quiescent Current: The device features a low quiescent current, which is critical for battery-powered applications where power efficiency is a priority.
  • Automatic Retry or Latch Off: After a fault condition, the LTC4361IDC-2#TRPBF can be configured to automatically attempt to reconnect the load (auto-retry) or to latch off, requiring a manual reset or power cycle.

Applications

The LTC4361IDC-2#TRPBF is versatile and can be used in a wide range of applications including:

  • Portable Electronics
  • Automotive Electronics
  • Industrial Systems
  • Avionics
  • Notebook Computers

With its comprehensive protection features and adjustable parameters, the LTC4361IDC-2#TRPBF is an essential component for any design requiring reliable voltage and current protection.

You May Also Be Interested in

Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess