Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Controller (PD), DC/DC
Number of Channels 1
Maximum Power Dissipation 25.5W
Internal Switch(s) Yes
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3af (PoE)
Supply Voltage - Operating 37.2 V to 60 V
Operating Supply Current 1.35mA (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 32-DFN (7x4)
Win Source Part Number 020652-LTC4278CDKD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4278CDKD#PBF CAD Model

Description

Product Overview: LTC4278CDKD#PBF

The LTC4278CDKD#PBF is a high-performance Power over Ethernet (PoE) interface controller from Linear Technology, designed to simplify the task of implementing PoE functionality in networked devices. This advanced integrated circuit (IC) is compliant with IEEE 802.3at Type 1 and 2, also known as PoE+ or PoE Plus, which allows for up to 25.5 Watts of power to be delivered over Ethernet cabling. This feature enables the powering of devices such as IP cameras, wireless access points, and VoIP phones directly through the network cable, eliminating the need for separate power supplies or electrical wiring.

The LTC4278CDKD#PBF integrates a high-efficiency switching regulator, which facilitates the delivery of power to the load with minimal losses. This makes it an ideal choice for applications where energy efficiency is a critical consideration. The controller operates over a wide input voltage range and is capable of automatically detecting and classifying connected PD (Powered Devices) as per the IEEE standards.

With its robust design, the LTC4278CDKD#PBF includes features such as over-current protection, under-voltage lockout, and thermal protection, ensuring reliable operation under a variety of conditions. The device also offers signature resistor detection and power-good outputs, which provide feedback on the status of the PoE interface, allowing for easy integration into system management functions.

The LTC4278CDKD#PBF is available in a compact, low-profile (0.75mm) 32-pin 5mm × 5mm QFN package, which is suitable for space-constrained applications. Its advanced features and small form factor make it an excellent choice for network equipment manufacturers looking to incorporate PoE capabilities into their products with minimal design effort.

Overall, the LTC4278CDKD#PBF from Linear Technology represents a versatile and efficient solution for adding PoE functionality to networked devices, offering a combination of performance, protection features, and compact design to meet the needs of modern networking applications.

You May Also Be Interested in

Silicon Labs
IC POWER MANAGEMENT CTLR 11VQFN
Lowest to $12.2622
ECAD model for SI3460-E02-GMR
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN
Need more? Email Us
ECAD model for SI3452A-B01-IM
Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $3.0017
ECAD model for MP3924GU-Z
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $89.6000
ECAD model for LT4276AHUFD#TRPBF
Texas Instruments
PROTOTYPE / Power Over Ethernet Controller Channel
Lowest to $1.2472
ECAD model for TPS23784PWPR
Microchip Technology
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $8.4588
ECAD model for PD69204ILQ-TR
Microchip Technology
IC POE CNTRL 8 CHANNEL / Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3af (PoE)
Need more? Email Us
ECAD model for PD69008
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $3.9120
ECAD model for SI3402-B-GM
Microchip Technology
POE PD MODULE
Lowest to $6.5194
ECAD model for PD70210ALILQ-TR

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.4546 $70.9092
4+ $29.0910 $116.3640
6+ $28.1819 $169.0914
8+ $27.2728 $218.1824
10+ $26.3637 $263.6370
13+ $23.6364 $307.2732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,070 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention