EN
  • EN
  • DE

LTC4269IDKD-2#TRPBF

Part No LTC4269IDKD-2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE 802.3AT PD W/REG 32-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Controller (PD), DC/DC
Number of Channels 1
Maximum Power Dissipation 25.5W
Internal Switch(s) Yes
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3af (PoE)
Supply Voltage - Operating 37.2 V to 60 V
Operating Supply Current 1.35mA (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 32-DFN (7x4)
Win Source Part Number 1063539-LTC4269IDKD-2#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4269IDKD-2#TRPBF CAD Model

Description

Product Overview: LTC4269IDKD-2#TRPBF

The LTC4269IDKD-2#TRPBF is a high-performance integrated Power over Ethernet (PoE) controller from Linear Technology, designed to simplify the task of implementing PoE functionality in networked devices. This advanced controller is compliant with the IEEE 802.3at standard, also known as PoE+, which allows for the delivery of up to 25.5W of power over a standard Ethernet cable, enabling the operation of more power-hungry devices such as pan-tilt-zoom cameras, multi-radio wireless access points, and thin clients.

Key Features:

  • IEEE 802.3at Compliant: The LTC4269IDKD-2#TRPBF adheres to the stringent specifications of the IEEE 802.3at standard, ensuring compatibility with other PoE+ enabled devices.
  • Integrated Power Device: It features an integrated switching regulator that enables efficient power conversion, minimizing heat dissipation and reducing the need for external components.
  • Advanced Power Management: The controller includes sophisticated power management capabilities, such as programmable classification, inrush current control, and under/overvoltage lockout, to protect both the power sourcing equipment and the powered device.
  • Flexible Power Options: It supports a wide range of input voltages, accommodating various power supply designs and ensuring a broad application range.
  • Thermal Protection: The LTC4269IDKD-2#TRPBF is equipped with thermal protection features that prevent the device from overheating, thereby enhancing system reliability.

Applications:

  • Enterprise Networking Equipment
  • Industrial Automation
  • IP Cameras and Security Systems
  • Wireless Access Points
  • VoIP Phones

The LTC4269IDKD-2#TRPBF is available in a compact DFN package, making it suitable for space-constrained applications. Its robust design and comprehensive feature set make it an ideal choice for developers looking to integrate PoE+ capabilities into their products with minimal design complexity and maximum efficiency.

Product Specifications:

For detailed technical specifications, please refer to the LTC4269IDKD-2#TRPBF datasheet provided by Linear Technology.

You May Also Be Interested in

Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Texas Instruments
Lowest to $8.4649
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Texas Instruments
SWITCHING CONTROLLER, CURRENT-MO / Power Over Ethernet Controller Channel
Lowest to $2.9925
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Texas Instruments
Lowest to $12.7454
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8669 $55.0683
16+ $6.4549 $103.2784
24+ $6.2531 $150.0744
34+ $6.0514 $205.7476
43+ $5.8497 $251.5371
58+ $5.2446 $304.1868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess