EN
  • EN
  • DE

LTC4252-1IMS8#PBF

Part No LTC4252-1IMS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CNTRLR HOTSWAP NEGVOLT 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Latched Fault
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage - Operating -48V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 800μA
Mounting SMD (SMT)
Case / Package 8-MSOP
Feature Pins DRAIN, SS, TIMER, (UV, OV)
Win Source Part Number 137651-LTC4252-1IMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4252-1IMS8#PBF CAD Model

Description

Product Overview: LTC4252-1IMS8#PBF

The LTC4252-1IMS8#PBF is a sophisticated negative voltage hot swap controller designed by Linear Technology to ensure safe board insertion and removal from a live backplane. This integrated circuit is specifically engineered to manage electronic circuit boards that utilize a negative supply voltage, typically found in telecommunications and data networking systems.

Key Features

  • Hot Swap Control: Allows for safe insertion and removal of boards without causing glitches on the power supply rail.
  • Negative Voltage Operation: Optimized for systems that operate with negative supply voltages, ranging from -9V to -80V.
  • Adjustable Current Limit: Users can set the current limit threshold to match the requirements of their specific application.
  • Gate Drive for External N-Channel MOSFET: The LTC4252-1IMS8#PBF drives an external N-channel MOSFET, providing efficient control of the power path.
  • Overcurrent Protection: Features a fast response to overcurrent conditions, protecting the system from potential damage.
  • Undervoltage Lockout: Ensures that the controller remains off if the input supply voltage is too low, preventing malfunction.
  • Compact Packaging: Comes in a space-saving 8-lead MSOP package, ideal for high-density board designs.

Applications

The LTC4252-1IMS8#PBF is ideal for a variety of applications that require precise power management and robust protection features. Its use cases include but are not limited to:

  • Telecommunications equipment
  • Datacom infrastructure
  • Negative voltage power distribution systems
  • Industrial control systems

Quality and Reliability

Linear Technology is renowned for its commitment to quality and the LTC4252-1IMS8#PBF is no exception. It is designed to meet the stringent requirements of industrial and communication applications, ensuring long-term reliability and performance.

With its robust feature set and Linear Technology's reputation for high-quality components, the LTC4252-1IMS8#PBF is an excellent choice for designers looking to implement hot swap capabilities in systems with negative supply voltages.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess