EN
  • EN
  • DE

LTC4251-1CS6#TRPBF

Part No LTC4251-1CS6#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOTSWAP NEGVOLT SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Latched Fault
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage - Operating -72 V to -36 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 800μA
Mounting SMD (SMT)
Case / Package SOT-23-6
Feature Pins (UV, OV), TIMER
Win Source Part Number 136177-LTC4251-1CS6#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4251-1CS6#TRPBF CAD Model

Description

LTC4251-1CS6#TRPBF Product Image

The LTC4251-1CS6#TRPBF is a sophisticated negative voltage hot swap controller designed by Linear Technology to enable safe board insertion and removal from a live backplane. This compact and efficient device is housed in a 6-lead SOT-23 package, making it an ideal choice for space-constrained applications.

Designed to control negative supply voltages of -48V, the LTC4251-1CS6#TRPBF is commonly used in telecom systems, datacom infrastructure, and other networking equipment that require high reliability and hot-swap functionality. Its primary role is to limit inrush current during plug-in, protecting both the connector and the system's electrical components from damage due to sudden surges of current.

Key Features:

  • Wide Operating Range: This hot swap controller operates efficiently with supply voltages ranging from -9V to -80V, ensuring versatility across various negative voltage applications.
  • Adjustable Current Limit: The device allows for precise setting of the inrush current limit through an external resistor, providing flexibility to meet specific design requirements.
  • Gate Drive for External N-Channel MOSFET: The LTC4251-1CS6#TRPBF drives an external N-channel MOSFET, enabling it to handle various load current requirements and to provide robust protection.
  • Overcurrent Protection: The controller features a fast-acting circuit breaker function which protects the system from overcurrent conditions.
  • Automatic Retry or Latch Off: After a fault condition, the device can be configured to automatically retry operation or to latch off, based on the needs of the application.
  • Thermal Shutdown: The built-in thermal shutdown feature ensures that the device and system remain protected under extreme thermal conditions.
  • Compact Package: The small SOT-23 package is perfect for space-sensitive applications without compromising on performance.

With its robust feature set and high reliability, the LTC4251-1CS6#TRPBF is an excellent choice for engineers looking to implement hot swap capabilities in their negative voltage systems. Its ease of use, combined with Linear Technology's reputation for quality, makes this controller a valuable component in ensuring system integrity during hot insertion and removal events.

You May Also Be Interested in

Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5082 $60.5902
26+ $4.5195 $117.5070
40+ $4.3786 $175.1440
55+ $4.2365 $233.0075
71+ $4.0956 $290.7876
95+ $3.6717 $348.8115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess