EN
  • EN
  • DE

LTC4236CUFD-2#PBF

Part No LTC4236CUFD-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 18V N-Channel Positive Voltage 28-Pin QFN EP Tube / IC CTRLR DIODE-OR HOT SWAP 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller, OR Controller
Number of Channels 2
Internal Switch(s) No
Applications General
Features Auto Retry
Programmable Features Current Limit
Operating Supply Voltage 2.9 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 2.7mA
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-QFN (4x5)
Win Source Part Number 783987-LTC4236CUFD-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4236
Introduction Date December 07, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4236CUFD-2#PBF CAD Model

Description

Product Overview: LTC4236CUFD-2#PBF

The LTC4236CUFD-2#PBF is a high-performance integrated solution from Linear Technology designed to enhance the reliability and efficiency of systems that require hot swap capabilities. This advanced electronic component facilitates the safe insertion and removal of boards in live backplane systems by controlling the power supply to the board and limiting inrush current.

Key Features

  • Hot Swap Controller: This device allows a board to be removed or inserted into a live backplane without causing any disruption to the main power supply or other boards.
  • Inrush Current Limiting: The LTC4236CUFD-2#PBF limits the initial inrush current upon insertion, protecting both the backplane and the board's components from current surges.
  • Wide Operating Voltage Range: It operates over a wide voltage range, accommodating various system requirements and ensuring versatility in application.
  • Overcurrent Protection: The device features robust overcurrent protection, which ensures that the system is safeguarded against potential damage from excessive current draw.
  • Adjustable Turn-On Time: Users can set the turn-on time to meet specific system requirements, allowing for greater control over the power sequencing.
  • Power Good Output: It provides a 'power good' output signal, indicating when the output voltage is within acceptable operating levels.
  • Compact Package: The LTC4236CUFD-2#PBF comes in a compact QFN package, making it suitable for space-constrained applications.

Applications

The LTC4236CUFD-2#PBF is ideal for a variety of applications, including:

  • Server and Storage Systems
  • Network Routers and Switches
  • Industrial Computers and Equipment
  • Telecommunications Infrastructure

Quality and Reliability

Linear Technology ensures that its products, such as the LTC4236CUFD-2#PBF, meet the highest standards of quality and reliability. This hot swap controller is manufactured to provide consistent performance and longevity, making it a trusted choice for critical systems where uptime is paramount.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess