EN
  • EN
  • DE

LTC4215IUFD-1#TRPBF

Part No LTC4215IUFD-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 15V N-Channel Positive Low Voltage 24-Pin QFN EP T/R / IC CNTRLR HOT SWAP 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Hot Swap Controller, Monitor
Number of Channels 1
Internal Switch(s) No
Applications General
Features I2C, OVP, UVLO
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault
Operating Supply Voltage 2.9 V ~ 15 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 3mA
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (5x4)
Feature Pins /ALERT, FB, OV, SOURCE, SS
Win Source Part Number 783926-LTC4215IUFD-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4215-1
Introduction Date January 29, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4215IUFD-1#TRPBF CAD Model

Description

LTC4215IUFD-1#TRPBF - Linear Technology Hot Swap Controller

The LTC4215IUFD-1#TRPBF is a sophisticated Hot Swap controller developed by Linear Technology, designed to allow safe board insertion and removal from a live backplane. Crafted with precision, this controller provides a robust solution for managing the inrush current to hot-swappable boards, preventing damage to connectors, backplanes, and power supply components.

Featuring an integrated MOSFET gate driver, the LTC4215IUFD-1#TRPBF ensures smooth and controlled power-up sequencing. Its adjustable current limit and circuit breaker functionalities enhance the protection mechanisms by limiting the amount of current that can flow through the power path, thus safeguarding both the device and the system from overcurrent conditions.

The product comes in a compact 20-pin QFN package, making it suitable for space-constrained applications. It operates over a wide voltage range, accommodating various system requirements. The LTC4215IUFD-1#TRPBF also includes a precise overcurrent sensing circuit, which provides quick response to fault conditions, and an automatic retry feature that allows the system to attempt to power up again after a fault without the need for manual intervention.

With its built-in dV/dt control, the LTC4215IUFD-1#TRPBF minimizes the stress on the MOSFET during power-up, contributing to the longevity of the system. The controller also features a multifunction TIMER pin that serves as a programmable fault timer, ensuring that the faults are addressed promptly, and that the system is not subjected to prolonged stress.

For status monitoring and reporting, the LTC4215IUFD-1#TRPBF includes a power good output signal. This signal can be utilized by other system components to verify the successful application of power or to trigger system-level responses to power-related events.

Overall, the LTC4215IUFD-1#TRPBF from Linear Technology is an essential component for applications requiring reliable power management and protection for hot-swappable boards. Its advanced features and robust design make it an ideal choice for servers, network routers, and other telecommunications and data communications equipment.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6763 $51.4393
27+ $3.8369 $103.5963
41+ $3.7170 $152.3970
56+ $3.5971 $201.4376
72+ $3.4772 $250.3584
97+ $3.1175 $302.3975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess