EN
  • EN
  • DE

LTC4151IDD-1#PBF

Part No LTC4151IDD-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description SP Amp Current Sense Amp Single 80V Automotive 10-Pin DFN EP Tube / IC CURRENT MONITOR(12BIT) 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Power Supply Monitor
Voltage - Input 7 V ~ 80 V
Operating Supply Voltage 7 V ~ 80 V
Operating Supply Current 1.2mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 783911-LTC4151IDD-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4151-1
Introduction Date January 24, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4151IDD-1#PBF CAD Model

Description

LTC4151IDD-1#PBF - High Voltage I2C Current and Voltage Monitor

The LTC4151IDD-1#PBF is a sophisticated monitoring chip designed by Linear Technology, now part of Analog Devices, that allows for real-time current and voltage measurement across a shunt resistor in high voltage systems up to 80V. This high-performance product is ideal for a variety of applications including, but not limited to, telecom and industrial systems, automotive electronics, and battery management systems.

Key Features:

  • Wide Operating Range: The device can monitor systems with supply voltages from 7V to 80V, making it extremely versatile for different electrical environments.
  • Precision Monitoring: It offers high accuracy current monitoring by measuring the voltage drop across a shunt resistor and also provides a precise voltage reading of the supply.
  • I2C Interface: The LTC4151IDD-1#PBF communicates via an I2C/SMBus compatible two-wire serial interface, allowing for easy integration into existing digital systems.
  • Adjustable Alert Threshold: Users can program an alert output to signal when the current reading exceeds a predetermined threshold, providing an automatic response to potential issues.
  • Compact Package: The device comes in a small 10-lead DFN (3mm x 3mm) package, which is ideal for space-constrained applications.

Applications:

  • Telecommunication infrastructure
  • Network servers
  • Automotive systems
  • Power management
  • Portable instrumentation

The LTC4151IDD-1#PBF is a robust solution for continuous monitoring of high voltage systems. Its ability to function at a high voltage range, coupled with precision measurement capabilities and a convenient digital interface, makes it a valuable component for ensuring the safety and efficiency of electronic systems. Whether for industrial control, automotive, or energy system applications, this Linear Technology product offers reliability and performance that engineers and designers can trust.

Note: Before integrating the LTC4151IDD-1#PBF into your design, please refer to the manufacturer's datasheet for complete technical specifications and application guidelines to ensure proper usage.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to $2.6900
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $7.8583
Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
STMicroelectronics
ULTRA-EXTREME TEMPERATURE RANGE
Lowest to $10.1866

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9929 $50.8793
41+ $2.4557 $100.6837
64+ $2.3790 $152.2560
87+ $2.3022 $200.2914
113+ $2.2255 $251.4815
151+ $1.9953 $301.2903
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess