EN
  • EN
  • DE

LTC4151HMS#PBF

Part No LTC4151HMS#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description SP Amp Current Sense Amp Single 80V Automotive 10-Pin MSOP Tube / IC PWR MONITOR MS 80V SD 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Power Supply Monitor
Voltage - Input 7 V ~ 80 V
Operating Supply Voltage 7 V ~ 80 V
Operating Supply Current 1.2mA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 783910-LTC4151HMS#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC4151
Introduction Date January 24, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4151HMS#PBF CAD Model

Description

The LTC4151HMS#PBF is a sophisticated monitoring device from Linear Technology, designed to measure current and voltage accurately over a wide range of operating conditions. This high voltage I2C current and voltage monitor is an invaluable component for power management systems in various applications, including but not limited to telecommunications, datacom infrastructure, industrial systems, and automotive electronics.

Key Features:

  • High Voltage Capability: The device can measure voltage up to 80V, making it suitable for high voltage systems.
  • Precise Current Monitoring: It offers high accuracy current monitoring by utilizing an external sense resistor.
  • I2C Interface: The LTC4151HMS#PBF communicates via an I2C interface, allowing for easy integration with microcontrollers and digital systems.
  • 12-Bit ADC: It includes a 12-bit analog-to-digital converter for precise voltage and current measurements.
  • Programmable Alert Output: The device features an alert output that can be programmed for various limit conditions, enhancing system protection.
  • Wide Operating Temperature Range: It operates over a temperature range of -40°C to 125°C, suitable for harsh environments.

Applications:

The LTC4151HMS#PBF's versatility allows it to be used in a variety of applications where power monitoring is crucial. These include:

  • Network servers and routers
  • Power management systems
  • Battery chargers and management
  • Solar power monitors
  • Industrial systems and controls

Product Specifications:

Attribute Details
Part Number LTC4151HMS#PBF
Package MSOP-10
Supply Voltage 7V to 80V
Operating Temperature -40°C to 125°C

Overall, the LTC4151HMS#PBF by Linear Technology is a reliable and precise solution for applications requiring accurate power usage data and system monitoring.

You May Also Be Interested in

Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Intersil
IC OFFLINE SWITCH MULT TOP 8DFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess