EN
  • EN
  • DE

LTC4151CMS-1#PBF

Part No LTC4151CMS-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CURRENT MONITOR(12BIT) 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Power Supply Monitor
Voltage - Input 7 V to 80 V
Supply Voltage - Operating 7 V to 80 V
Operating Supply Current 1.2mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 1063355-LTC4151CMS-1#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4151CMS-1#PBF CAD Model

Description

LTC4151CMS-1#PBF High Voltage I2C Current and Voltage Monitor

The LTC4151CMS-1#PBF is a sophisticated monitoring device from Linear Technology, designed to keep a vigilant eye on both the current and voltage levels in high voltage systems. This precision instrument is capable of measuring the current from the high side, which means it can accurately detect the flow of current in systems with a common ground without disrupting the path of the ground current.

One of the standout features of the LTC4151CMS-1#PBF is its wide input voltage range of 7V to 80V, making it an ideal choice for a variety of applications, including telecom systems, industrial equipment, and automotive electronics, where monitoring the power supply is crucial for performance and safety.

Communication with the LTC4151CMS-1#PBF is facilitated through the I2C interface, a two-wire serial bus, which allows for easy integration into existing systems and straightforward communication with microcontrollers and other digital devices. This interface not only simplifies the design process but also enables the LTC4151CMS-1#PBF to offer a high level of precision in its readings, with a current sense threshold accuracy of ±0.75% and a voltage sense accuracy of ±0.25%.

The device is housed in a compact MSOP-10 package, which is highly beneficial for space-constrained applications. Its small footprint does not compromise its performance or reliability, making the LTC4151CMS-1#PBF a powerful solution for monitoring power supply conditions in tight spaces.

Additional features include an onboard 12-bit ADC that converts the analog measurements to digital form, an internal power supply range of 2.7V to 5.5V, and the ability to perform continuous scans or single measurements, depending on the needs of the application. The LTC4151CMS-1#PBF is also equipped with a multiplexed digital output that can provide the status of both current and voltage readings, enhancing its versatility and ease of use.

Overall, the LTC4151CMS-1#PBF from Linear Technology is a reliable and precise monitoring solution that offers engineers the tools they need to ensure the stability and safety of their high voltage systems.

You May Also Be Interested in

Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.8461
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4493 $59.5944
19+ $6.1123 $116.1337
30+ $5.9214 $177.6420
41+ $5.7303 $234.9423
53+ $5.5393 $293.5829
70+ $4.9663 $347.6410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess